EN
  • EN
  • DE

DS1972-F3+

Part No DS1972-F3+
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON EEPROM 1KBIT F3  /  Memory Card EEPROM 128B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Specialized
Mfr Analog Devices Inc./Maxim Integrated
Series iButton®
Package Tube
Applications User/Product Authentication
Memory Type EEPROM
Memory Size 128B
Temperature Range - Operating -40°C ~ 85°C
Base Product Number DS1972
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Standard Package 100
Win Source Part Number 1032917-DS1972-F3+
Ultra Librarian 3D Model Ultra Librarian DS1972-F3+ CAD Model

Description

The DS1972-F3+ is a versatile and reliable EEPROM memory device manufactured by Maxim Integrated, designed to offer a robust data storage solution for a wide range of applications. This product is part of the 1-Wire® family, which utilizes a single wire for both communication and power supply, allowing for a simplified system design and reduced wiring costs.

Key Features

  • Capacity: The DS1972-F3+ provides 1024 bits of EEPROM memory, organized as four pages of 256 bits each. This allows for efficient data management and storage of user data, configuration settings, or unique identifiers.
  • 1-Wire Interface: The device operates on the 1-Wire protocol, enabling multiple devices to be connected on the same bus with minimal wiring, which is ideal for applications with limited space or where reducing complexity is crucial.
  • Data Protection: Each memory page can be individually write-protected or put into EPROM-emulation mode, where bits can only be changed from a 1 to a 0 state, ensuring the integrity and security of critical data.
  • Durability: The EEPROM memory has a high write endurance and a long data retention period, making the DS1972-F3+ a reliable choice for applications where data must be preserved over extended periods.

Applications

The DS1972-F3+ is suitable for a variety of applications, including:

  • Authentication and device identification
  • Asset tracking and management
  • Medical and healthcare equipment
  • Industrial and environmental sensors

Package and Availability

The DS1972-F3+ comes in a compact F3 MicroSMD package, which is highly resistant to environmental factors such as moisture and vibration. This packaging makes it an excellent choice for harsh environments. The device is available for purchase, and detailed technical documentation can be found on the Maxim Integrated website to support integration into your projects.

Conclusion

In summary, the DS1972-F3+ from Maxim Integrated is a high-performance EEPROM device that offers a secure and economical solution for data storage needs. With its 1-Wire interface, robust data protection features, and durable design, it stands as an excellent choice for a multitude of applications requiring reliable non-volatile memory.

You May Also Be Interested in

TE Connectivity
CONN RCPT HD 110POS PCB
Need more? Email Us
Positronic
BACKPLANE
Lowest to $24.7389
Amphenol
CONN HDR BLADE PWR 16POS EDGE MT
Need more? Email Us
Amphenol
CONN RCPT 60POS FREE HANGING
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $329.8508
TE Connectivity
CONTACT PIN
Need more? Email Us
Texas Instruments
X1 PCI EXPRESS® TO PCI®
Lowest to $43.0747
TE Connectivity
CONN HEADER FUTUREBUS 96POS PCB
Need more? Email Us
Amphenol Aerospace Operations
BRUSH MS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess