EN
  • EN
  • DE

DS1990A-F5

Part No DS1990A-F5
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON SERIAL NUMBER F5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Maxim Integrated
Status Active
Memory Type ROM
Memory Size 8B
Win Source Part Number 089495-DS1990A-F5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1990A-F5 CAD Model

Description

Maxim Integrated DS1990A-F5 Serial Number iButton

The DS1990A-F5 from Maxim Integrated is a robust iButton device that serves as an electronic registration number for automatic identification. This product provides a guaranteed unique 64-bit serial number which can be used as a key or identifier for any application requiring a unique ID for tracking purposes.

Key Features:

  • Unique 64-Bit Serial Number: The DS1990A-F5 contains a factory-lasered, 64-bit ROM that includes an unique 48-bit serial number, an 8-bit CRC for verification, and an 8-bit Family Code (01h).
  • Durable Design: Encased in a stainless steel container, the iButton is able to withstand harsh environments and is resistant to dirt, moisture, and shock. Its durable construction ensures long-term reliability and use in a wide range of temperatures (-40°C to +70°C).
  • Easy to Use: The iButton can be easily attached to objects with its flange mount or can be carried on a key fob, wallet, or watch. Its touch-and-go interface allows for simple and rapid communication with a reader or probe.
  • Multi-Drop Capability: A single data line and a ground reference are used for communication, allowing multiple DS1990A-F5 devices to be connected on the same data line for efficient data acquisition.
  • Applications: The DS1990A-F5 is versatile and can be used in various applications such as asset tracking, access control, work-in-progress tracking, and electronic cash transactions.

Specifications:

The device communicates over a 1-Wire interface, which requires only one data lead and a ground return. It is powered directly from the data line ("parasite power"), eliminating the need for an external power supply. The iButton is F5 MicroCan sized, making it compact and easy to integrate into various systems.

Ordering Information:

The DS1990A-F5 iButton is available for purchase directly from Maxim Integrated or through their authorized distributors. It is important to ensure compatibility with your existing system and to consider the necessary accessories for your application, such as iButton probes and holders.

You May Also Be Interested in

Amphenol
CONN RCPT 60POS FREE HANGING
Need more? Email Us
Vishay
CONN PLUG RACK & PNL 11P PNL MT
Need more? Email Us
EDAC Inc.
CONN RCPT RACK & PNL 120P PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HD 100POS PCB
Need more? Email Us
TE Connectivity
CONN RCPT FUTUREBUS 192P EDGE MT
Need more? Email Us
Amphenol Aerospace Operations
MOTHER BOARD 80POS
Need more? Email Us
Positronic
BACKPLANE
Lowest to $24.7389
TE Connectivity
CONN RCPT IMPACT 120POS EDGE MNT
Need more? Email Us
Texas Instruments
X1 PCI EXPRESS® TO PCI®
Lowest to $43.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3429 $50.1435
37+ $2.7429 $101.4873
57+ $2.6571 $151.4547
78+ $2.5714 $200.5692
101+ $2.4857 $251.0557
135+ $2.2286 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess