EN
  • EN
  • DE

LA72914V-MPB-H

Part No LA72914V-MPB-H
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IC VIDEO MOD/DEMOD 16SSOP / Video Modulator/Demodulator IC 16-SSOP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Function Modulator/Demodulator
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-SSOP
Base Product Number LA7291
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 813517-LA72914V-MPB-H
Ultra Librarian 3D Model Ultra Librarian LA72914V-MPB-H CAD Model

Description

The LA72914V-MPB-H is a state-of-the-art integrated circuit (IC) from ON Semiconductor, renowned for its high performance and reliability in a wide range of electronic applications. This versatile IC is designed to cater to the demanding needs of modern electronics, ensuring efficient operation and long-term stability.

Key Features

  • High Integration: The LA72914V-MPB-H integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of electronic systems.
  • Low Power Consumption: Engineered for energy efficiency, this IC minimizes power usage, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Robust Performance: Built to withstand harsh conditions, the LA72914V-MPB-H operates reliably across a wide temperature range and is resistant to voltage fluctuations and electromagnetic interference.
  • Compact Size: The small footprint of the IC allows for its use in space-constrained applications, enabling designers to create compact and portable electronic devices.

Applications

The LA72914V-MPB-H is suitable for a variety of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Communication equipment
  • Portable devices

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The LA72914V-MPB-H is manufactured using advanced processes and is subjected to rigorous testing to ensure its performance under real-world conditions. Customers can trust this IC to provide consistent operation and longevity in their products.

Technical Support and Resources

ON Semiconductor provides comprehensive technical support for the LA72914V-MPB-H, including detailed datasheets, application notes, and design guides. Their team of technical experts is also available to assist with product integration and to answer any questions that may arise during the design process.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7159 $61.3067
30+ $3.8693 $116.0790
47+ $3.7480 $176.1560
64+ $3.6279 $232.1856
83+ $3.5066 $291.0478
111+ $3.1439 $348.9729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess