EN
  • EN
  • DE

DS2050W-100

Part No DS2050W-100
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 4MBIT 100NS 256BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete(EOL)
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 4Mb (512K x 8)
Access Time 100ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 256-BGA (27x27)
Win Source Part Number 080701-DS2050W-100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2050W-100 CAD Model

Description

Maxim Integrated DS2050W-100: Robust Security for Connected Devices

The Maxim Integrated DS2050W-100 is a cutting-edge security solution designed to provide robust protection for connected devices. This advanced integrated circuit is part of Maxim's DeepCover® embedded security suite, offering a comprehensive range of features to safeguard sensitive data against a variety of threats. With its compact form factor and low-power consumption, the DS2050W-100 is ideal for applications in Internet of Things (IoT) devices, financial systems, and any environment where data integrity and security are paramount.

Key Features:

  • Advanced Cryptography: The DS2050W-100 includes a suite of cryptographic tools, including a high-security, FIPS 140-2 certified hardware-based random number generator, public-key cryptography standards (PKCS #11), and advanced encryption standard (AES) capabilities. This ensures secure key management, data encryption, and digital signature generation and verification.
  • Secure Memory: With secure non-volatile memory, the DS2050W-100 provides tamper-proof storage for cryptographic keys, certificates, and sensitive data. This helps to prevent unauthorized access and ensures data integrity.
  • Physical Security: The device incorporates physical tamper detection and response circuitry, which helps to protect against side-channel attacks, fault injection, and other physical threats. This feature is crucial for maintaining the security of the device even in the event of physical compromise.
  • Flexible Integration: The DS2050W-100 is designed for easy integration into a variety of systems with minimal impact on the host processor. This allows for a seamless addition of robust security features to existing designs without significant redesign or additional hardware.
  • Low Power Consumption: Optimized for energy efficiency, the DS2050W-100 is suitable for battery-powered and energy-sensitive applications, ensuring that security does not come at the expense of device longevity or performance.

In today's world, where cyber threats are increasingly sophisticated, the DS2050W-100 from Maxim Integrated stands out as a powerful ally in the defense of electronic systems. Whether it's securing financial transactions, protecting IoT devices, or ensuring the confidentiality of sensitive communications, the DS2050W-100 provides a reliable and comprehensive security solution that designers and engineers can trust.

You May Also Be Interested in

Microchip Technology
SRAM Chip Sync Single 3.3V 256K-bit 32K x 8 25ns 8-Pin SOIC N Tube / IC SRAM 256KBIT 20MHZ 8SOIC
Lowest to $1.4261
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48TSOP
Lowest to $17.8196
Renesas Electronics America
Wide Temperature Range Version 16 M SRAM (1-Mword × 16-bit / 2-Mword × 8-bit) / SRAM Chip Async Single 3V/3.3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin TSOP-I
Lowest to $82.7465
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48MINIBGA
Lowest to $37.8201
IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $0.0347
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $3.5374
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $2.0374
Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $11.7910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess