EN
  • EN
  • DE

DS21348T+

Part No DS21348T+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC LIU T1/E1/J1 3.3V 44-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Line Interface Unit (LIU)
Number of Circuits 1
Supply Voltage - Operating 3.135 V to 3.465 V
Operating Supply Current 66mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-TQFP (10x10)
Win Source Part Number 014748-DS21348T+
Family Name DS21348
Introduction Date November 15, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS21348T+ CAD Model

Description

The DS21348T+ from Maxim Integrated is a versatile and highly integrated transceiver designed for T1, E1, and J1 communication interfaces. It is engineered to meet the stringent requirements of telecommunications equipment where reliability and consistency are paramount. This high-speed transceiver is an ideal solution for applications such as wireless base stations, digital loop carriers, routers, and other network infrastructure devices that require T1, E1, or J1 connectivity.

Key Features

  • Multi-Standard Operation: Supports T1, E1, and J1 standards, allowing for flexible deployment across various telecommunication systems.
  • Integrated Jitter Attenuator: Comes with an on-chip jitter attenuator, which improves signal integrity and reduces data transmission errors caused by timing fluctuations.
  • Low Power Consumption: Designed for power-sensitive applications, the DS21348T+ operates with low power requirements, contributing to overall system efficiency.
  • Robust Framing Options: Supports a variety of framing formats including D4, ESF, and CAS for T1, and CRC4, non-CRC4, and CAS for E1, providing compatibility with multiple network protocols.
  • Programmable Receiver Sensitivity: The receiver's sensitivity can be adjusted to accommodate different signal conditions, ensuring reliable operation even in challenging environments.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply, simplifying power management within the system.

Applications

  • Wireless Base Stations
  • Digital Loop Carriers
  • Network Routers and Switches
  • Channel Banks
  • Telecom Switching Equipment

The DS21348T+ transceiver is available in a compact surface-mount package, making it suitable for high-density board designs. Maxim Integrated’s commitment to quality ensures that the DS21348T+ delivers high performance and reliability, making it an excellent choice for telecommunications engineers and system integrators looking for a dependable T1/E1/J1 interface solution.

With its combination of features and capabilities, the DS21348T+ stands out as a powerful component for building state-of-the-art communication systems that require high-speed data transfer and stringent uptime requirements.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess