EN
  • EN
  • DE

DS21352

Part No DS21352
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Maxim Integrated
Win Source Part Number 253845-DS21352
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS21352 CAD Model

Description

Maxim Integrated DS21352 Single-Chip Transceiver

The Maxim Integrated DS21352 is a highly integrated single-chip transceiver designed to handle the physical layer requirements of the T1/E1/J1 communications protocol. This compact and versatile chip is engineered to deliver reliable performance for a wide range of telecommunications applications, including wireless base stations, digital loop carriers, and network routers and switches.

Key Features

  • Single-Chip T1/E1/J1 Transceiver
  • Compliant with ANSI, ETSI, and ITU specifications
  • On-chip jitter attenuation
  • Supports both short-haul and long-haul applications
  • Integrated line build-out (LBO) and equalizer
  • Robust crystal-less jitter attenuator
  • Low power consumption
  • Single 3.3V power supply
  • Available in a compact 28-pin SSOP package

Performance and Flexibility

The DS21352 transceiver offers excellent performance with its on-chip jitter attenuation, which ensures signal integrity even under varying conditions. It supports both short-haul and long-haul applications, making it a versatile choice for system designers. With its integrated LBO and equalizer, the DS21352 can adapt to various cable types and lengths, providing flexibility in network design and deployment.

Power Efficiency and Design

Designed with power efficiency in mind, the DS21352 operates on a single 3.3V power supply, minimizing power consumption for energy-conscious applications. Its compact 28-pin SSOP package allows for a reduced footprint on printed circuit boards, which is crucial for space-constrained designs.

Reliability and Standards Compliance

The DS21352 meets the stringent requirements set by ANSI, ETSI, and ITU standards, ensuring compatibility and interoperability in global telecom networks. This compliance underscores the reliability and quality of the transceiver, making it a trusted component in mission-critical communication systems.

In summary, the Maxim Integrated DS21352 single-chip transceiver is an exceptional solution for T1/E1/J1 applications, offering a balance of performance, power efficiency, and design flexibility, all while adhering to international standards for seamless integration into telecommunications infrastructure.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
MaxLinear Inc
IC
Lowest to $11.1429
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.7805 $89.5610
4+ $36.7429 $146.9716
5+ $35.5948 $177.9740
7+ $34.4467 $241.1269
9+ $33.2987 $299.6883
12+ $29.8533 $358.2396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess