EN
  • EN
  • DE

DS21372T

Part No DS21372T
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Telecom IC Bit Error Rate Tester (BERT) 32-TQFP (7x7)
Manufacturer Maxim Integrated
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name DS21372
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869521-DS21372T
Ultra Librarian 3D Model Ultra Librarian DS21372T CAD Model

Description

The Maxim Integrated DS21372T is a high-performance single-chip transceiver designed for E1 (2.048 Mbps) applications. It is a complete physical layer solution tailored for digital network equipment such as digital access and cross-connect systems, routers, and other telecommunications devices.

Key Features

  • Integrated Design: Combining both transmitter and receiver functions, the DS21372T simplifies design and conserves board space, making it ideal for compact systems.
  • Low Voltage Operation: Operating at 3.3V, this transceiver is optimized for low-power applications, reducing overall power consumption in your system.
  • Jitter Attenuation: The built-in jitter attenuator enhances signal integrity, ensuring reliable communication even in the presence of noise and other disturbances.
  • Flexible Interface: With support for both serial and parallel interfaces, the DS21372T provides versatility for various system architectures.
  • Diagnostic Features: Advanced on-chip diagnostic capabilities, including loopback modes and error counters, facilitate easy system testing and troubleshooting.

Performance and Reliability

The DS21372T is engineered to meet the stringent requirements of telecom infrastructure, delivering consistent performance across a wide range of environmental conditions. Its robust design ensures long-term reliability, a critical factor for mission-critical systems.

Applications

This transceiver is suitable for deployment in various E1-related applications:

  • Telecommunications equipment
  • Digital access and cross-connect systems
  • Wireless base station interconnect
  • Network routers and switches
  • Channel service units (CSUs)
  • Data service units (DSUs)

Technical Specifications

The DS21372T offers a comprehensive set of technical specifications that make it a leading choice for designers looking to implement E1 interfaces:

  • Supply Voltage: 3.3V ±5%
  • Operating Temperature Range: 0°C to +70°C
  • Package: 28-pin TSSOP
  • Compliance with ITU-T G.703 and other relevant E1 standards

With the Maxim Integrated DS21372T, you can expect a combination of performance, efficiency, and reliability, making it a go-to solution for your E1 transceiver needs.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
MaxLinear Inc
IC
Lowest to $11.1429
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5000 $65.0000
4+ $26.6667 $106.6668
6+ $25.8333 $154.9998
8+ $25.0000 $200.0000
11+ $24.1667 $265.8337
14+ $21.6667 $303.3338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess