EN
  • EN
  • DE

DS21Q354+

Part No DS21Q354+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Maxim Integrated
Win Source Part Number 253867-DS21Q354+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21Q354+ CAD Model

Description

The DS21Q354+ from Maxim Integrated is a high-performance, quad-channel short-haul modem designed to provide robust serial data communication over twisted-pair or coaxial cables. This device is particularly suitable for industrial applications where reliable data transmission is critical, such as factory automation, process control, and point-of-sale systems.

The DS21Q354+ modem is capable of operating over a wide range of data rates, making it highly versatile for various communication needs. It supports data rates from 1Mbps to 10Mbps, which can be selected to match the requirements of the communication channel and the desired quality of service.

One of the key features of the DS21Q354+ is its integrated adaptive equalizer, which compensates for signal degradation caused by the transmission medium. This ensures that the data integrity is maintained even over long distances or in electrically noisy environments. Additionally, the modem includes a built-in jitter attenuator to further enhance signal quality and reliability.

The device is engineered for low power consumption, making it an ideal choice for energy-sensitive applications. It operates from a single +3.3V power supply, which simplifies power management and system design. The DS21Q354+ also includes power-down and sleep modes for additional power savings when the modem is not in active use.

For ease of integration into existing systems, the DS21Q354+ is offered in a compact, surface-mount package. It is fully compliant with industry standards, ensuring compatibility with a wide range of hardware and software platforms. The modem also features programmable line build-out and receiver gain, which enables fine-tuning for optimal performance with different cable types and lengths.

In summary, the Maxim Integrated DS21Q354+ is a robust, flexible, and energy-efficient solution for serial data communication over short-haul networks. Its advanced features and high level of integration make it a powerful component for any system requiring reliable data transmission under challenging conditions.

You May Also Be Interested in

IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.2715 $60.2715
3+ $49.4536 $148.3608
4+ $47.9080 $191.6320
5+ $46.3626 $231.8130
7+ $44.8172 $313.7204
9+ $40.1810 $361.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess