EN
  • EN
  • DE

DS21Q354B

Part No DS21Q354B
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete (End Of Life)
Function Transceiver
Interface E1
Number of Circuits 4
Supply Voltage (V) 3.3V
Mounting Style SMD
Manufacturer Package 256-BGA
Supplier Device Package 256-BGA (27x27)
Includes Alarm Detection and Generation, Channel Control, Framer, HDLC Controller
Part Number Series DS21Q354
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812913-DS21Q354B
Ultra Librarian 3D Model Ultra Librarian DS21Q354B CAD Model

Description

Maxim Integrated DS21Q354B - Quad T1/E1/J1 Transceiver

Introducing the DS21Q354B, a versatile and high-performance quad T1/E1/J1 transceiver from Maxim Integrated, designed to meet the rigorous demands of telecommunications infrastructure equipment. This advanced transceiver integrates four complete T1/E1/J1 framer and line interface units on a single chip, providing a compact and efficient solution for network equipment such as routers, switches, channel banks, and multiplexers.

The DS21Q354B offers a wide array of features that make it an ideal choice for a variety of applications. It supports both clear channel and channelized data streams, allowing for flexible data handling and compatibility with different system architectures. The device is capable of operating in T1, E1, or J1 modes, with automatic detection and configuration, simplifying the design process and reducing the need for multiple components.

With its built-in jitter attenuator, the DS21Q354B ensures reliable data transmission even in environments with high levels of network jitter, making it suitable for deployment in mission-critical systems. The device also features diagnostic capabilities, including loopback functions and performance monitoring counters, which aid in fault isolation and network management.

The DS21Q354B is engineered for low power consumption, which is critical for reducing operational costs and meeting energy efficiency standards in telecom equipment. Its compactness not only saves board space but also simplifies the layout of printed circuit boards, leading to reduced design complexity and faster time-to-market for new products.

Furthermore, the transceiver is equipped with a host of programmable options, such as line build-out settings and pulse shape control, providing designers with the flexibility to fine-tune the device for optimal performance in specific system configurations. It also includes an industry-standard serial interface for communication with microprocessors, facilitating easy integration into existing designs.

In summary, the Maxim Integrated DS21Q354B is a powerful and flexible solution for T1/E1/J1 communications, offering a rich set of features in a single-chip design that enhances the performance and reliability of telecommunications systems while streamlining the product development process.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.7097 $118.7097
2+ $114.8809 $229.7618
3+ $111.0509 $333.1527
4+ $99.5633 $398.2532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess