EN
  • EN
  • DE

DS21Q50L+

Part No DS21Q50L+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX E1 QUAD 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Transceiver
Number of Circuits 4
Supply Voltage - Operating 3.14 V to 3.47 V
Operating Supply Current 230mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Includes AIS Alarms Detector and Generator, Loopback Functions, PRBS Generator / Detector, Remote Detector and Generator
Win Source Part Number 129009-DS21Q50L+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS21Q50L+ CAD Model

Description

Introducing the DS21Q50L+ from Maxim Integrated

The DS21Q50L+ is a state-of-the-art quad-channel T1/E1/J1 transceiver from Maxim Integrated that offers unparalleled performance for communication network systems. Designed with the latest technology, this transceiver is optimized for high-speed data transfer and reliability, making it an ideal solution for telecommunications equipment manufacturers and network service providers.

Key Features

  • Quad-Channel Integration: The DS21Q50L+ integrates four complete T1/E1/J1 transceivers onto a single chip, providing a compact and efficient solution for multi-channel applications.
  • High Performance: With a robust feature set, the DS21Q50L+ ensures high-quality data transmission over long distances, maintaining signal integrity and minimizing errors.
  • Low Power Consumption: Designed with power efficiency in mind, the transceiver operates with a reduced power consumption, making it suitable for power-sensitive applications.
  • Flexible Operation: The DS21Q50L+ supports both T1 and E1 operation modes, providing flexibility for global communication standards and simplifying inventory management for international deployments.
  • Programmable Features: A variety of programmable options are available, allowing for customization to meet specific system requirements, including line build-out, pulse shaping, and receiver equalization.
  • Robust Diagnostics: Comprehensive diagnostic capabilities allow for extensive system monitoring and troubleshooting, including built-in test patterns and error counters.

Applications

The DS21Q50L+ is designed for use in a range of communication applications, including:

  • Digital Loop Carriers
  • Wireless Base Station Controllers
  • Channel Service Units/Data Service Units (CSU/DSUs)
  • Integrated Access Devices
  • Signal Conditioning
  • Frame Relay and ATM Equipment

Maxim Integrated's commitment to quality ensures that the DS21Q50L+ transceiver meets the rigorous demands of modern telecommunication systems. With its combination of high integration, performance, and programmability, the DS21Q50L+ stands out as a superior choice for network infrastructure development, offering a reliable and efficient solution for transmitting voice, data, and signaling over T1, E1, and J1 lines.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess