EN
  • EN
  • DE

DS21Q59LN+

Part No DS21Q59LN+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Function Transceiver
Interface E1
Number of Circuits 4
Supply Voltage (V) 3.14V ~ 3.47V
Current - Supply 230mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Includes AIS Alarms Detector and Generator, Loopback Functions, PRBS Generator / Detector, Remote Detector and Generator
Part Number Series DS21Q59
Manufacturer Pack Quantity 10
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809312-DS21Q59LN+
Ultra Librarian 3D Model Ultra Librarian DS21Q59LN+ CAD Model

Description

The DS21Q59LN+ is a high-performance, quad-channel, digital multiplexer from Maxim Integrated that offers a robust feature set designed for efficient and reliable communication in complex digital systems. This advanced IC is specifically engineered to handle high-speed data transmission with a focus on signal integrity, making it an ideal solution for telecommunications, networking, and data-intensive applications.

Key Features

  • Multi-Channel Capability: With four independent channels, the DS21Q59LN+ can transmit and receive multiple data streams simultaneously, increasing throughput and system efficiency.
  • High Data Rates: Each channel supports high-speed data rates, ensuring that the device can keep up with the demands of modern high-speed communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, the DS21Q59LN+ minimizes power usage without sacrificing performance, making it suitable for power-sensitive applications.
  • Robust Signal Integrity: The device incorporates advanced technology to maintain signal integrity over long distances and through various transmission mediums, reducing errors and improving data fidelity.
  • Flexible Interface Options: The DS21Q59LN+ is equipped with a versatile interface that is compatible with a wide range of microprocessors and FPGAs, facilitating easy integration into existing systems.

Applications

The DS21Q59LN+ is designed to meet the rigorous requirements of multiple applications, including:

  • Telecommunications equipment
  • High-speed data acquisition systems
  • Networking switches and routers
  • Industrial control systems
  • Medical imaging devices

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the DS21Q59LN+ is no exception. It is built to meet stringent industry standards, ensuring long-term reliability for critical applications. Additionally, Maxim Integrated provides comprehensive technical support and documentation, making the integration and use of the DS21Q59LN+ as seamless as possible for designers and engineers.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $153.3835 $153.3835
2+ $148.2707 $296.5414
3+ $132.9324 $398.7972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess