EN
  • EN
  • DE

DS2229T-4M7

Part No DS2229T-4M7
Manufacturer Maxim Integrated
Catalog Memory
Description DS2229 / Memory IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Analog Devices Inc./Maxim Integrated
Series *
Package Bulk
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1348459-DS2229T-4M7
Ultra Librarian 3D Model Ultra Librarian DS2229T-4M7 CAD Model

Description

The Maxim Integrated DS2229T-4M7 is a cutting-edge power management integrated circuit (IC) designed to deliver high efficiency and reliability for a wide range of applications. This versatile component is the perfect solution for designers looking to maximize performance while minimizing power consumption in their electronic devices.

Key Features

  • High Efficiency: The DS2229T-4M7 is engineered to provide high conversion efficiency, which is critical for extending battery life in portable devices and reducing heat dissipation in high-power applications.
  • Wide Input Voltage Range: This IC supports a broad input voltage range, making it suitable for various power supply configurations and ensuring compatibility with a range of input sources.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the needs of specific applications, providing flexibility and precision in power management.
  • Thermal Protection: The DS2229T-4M7 includes thermal protection features that prevent overheating, ensuring the IC operates within safe temperature limits.
  • Compact Package: Available in a compact package, this IC saves valuable board space and is ideal for space-constrained applications.

Applications

The DS2229T-4M7 is suitable for a diverse array of applications, including:

  • Portable and Battery-Powered Devices
  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunications Equipment
  • Medical Devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS2229T-4M7 is no exception. Manufactured with precision and subjected to rigorous testing, this IC meets the highest industry standards for performance and durability.

Ordering Information

To order the DS2229T-4M7 or to obtain more information about pricing and availability, please contact Maxim Integrated's sales department or an authorized distributor. With its advanced features and proven reliability, the DS2229T-4M7 is the smart choice for your power management needs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess