EN
  • EN
  • DE

DS232AS-NTR+

Part No DS232AS-NTR+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500 mV
Data Rate 350kbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS232A
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1189826-DS232AS-NTR+
Ultra Librarian 3D Model Ultra Librarian DS232AS-NTR+ CAD Model

Description

Introducing the DS232AS-NTR+ from Maxim Integrated

The DS232AS-NTR+ is an innovative and high-performance serial interface chip, designed meticulously by Maxim Integrated to meet the demanding requirements of serial data communication. This chip is a part of Maxim's renowned family of transceivers for RS-232 communication protocol, ensuring reliable data transfer between devices.

At the core of the DS232AS-NTR+ is its ability to facilitate full-duplex data communication on two pairs of transmission lines, making it ideal for applications where efficient and bidirectional data exchange is crucial. The product is well-suited for a variety of applications, including but not limited to industrial controls, point-of-sale systems, and data acquisition units.

Key Features:

  • High Data Rate: The device supports data rates up to 120kbps, allowing for swift transmission of information.
  • Low Power Consumption: With its power-saving design, the DS232AS-NTR+ operates efficiently, making it perfect for battery-powered or power-sensitive applications.
  • Single +5V Power Supply: The simplicity of a single power supply voltage eases the design and integration process, while also reducing the overall system complexity.
  • Integrated Charge Pump Circuitry: This feature negates the need for an external dual power supply, as the chip generates ±10V output levels from a single 5V supply.
  • Electrostatic Discharge (ESD) Protection: The device offers robust ESD protection up to ±15kV, ensuring the longevity and durability of your product even in harsh electrical environments.

Reliability and Quality:

The DS232AS-NTR+ is constructed with the highest standards of quality that Maxim Integrated is known for. It undergoes rigorous testing to ensure that it performs consistently and reliably in a wide range of environmental conditions. Additionally, the chip is available in a narrow SO package, making it a space-saving solution for compact designs.

Maxim Integrated's commitment to excellence is evident in the DS232AS-NTR+, providing designers with a reliable, high-quality component that simplifies the implementation of RS-232 communication in their projects. Whether you're working on a new design or upgrading an existing one, the DS232AS-NTR+ is an excellent choice for seamless and efficient serial communication.

You May Also Be Interested in

Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0386 $63.3474
20+ $5.7750 $115.5000
31+ $5.5948 $173.4388
43+ $5.4146 $232.8278
56+ $5.2345 $293.1320
74+ $4.6928 $347.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,978 pieces
In Stock: 2,989 pieces Factory Stock: 2,989 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess