EN
  • EN
  • DE

DS2401X-88B-82+1T

Part No DS2401X-88B-82+1T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Specialized ICs
Manufacturer Maxim Integrated
Win Source Part Number 253883-DS2401X-88B-82+1T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2401X-88B-82+1T CAD Model

Description

Maxim Integrated DS2401X-88B-82+1T Silicon Serial Number

The DS2401X-88B-82+1T from Maxim Integrated is a compact, easy-to-use silicon serial number chip that provides a unique identity to your hardware. This device is an enhanced version of the well-known DS2401 and is designed for applications where a unique identification system is crucial, such as in asset management, anti-counterfeiting, and device authentication.

Encased in a robust TO-92 package, the DS2401X-88B-82+1T is engineered to withstand harsh conditions, making it suitable for a wide range of industrial and commercial environments. Its simple 1-Wire interface facilitates seamless integration into your system, requiring minimal external components and enabling a cost-effective solution for electronic identification.

One of the standout features of the DS2401X-88B-82+1T is its globally unique 64-bit serial number. This serial number is laser-etched onto the chip during manufacturing, ensuring that no two chips are alike. The uniqueness of the serial number is guaranteed by Maxim Integrated, providing a reliable way to track and authenticate your products.

Furthermore, the device's low-power consumption makes it an excellent choice for battery-operated and portable applications. It operates over a wide voltage range of 2.8V to 6.0V, providing flexibility in various power environments. The DS2401X-88B-82+1T can also function over a broad temperature range, typically from -40°C to +85°C, accommodating diverse operating conditions.

Integrating the DS2401X-88B-82+1T into your design is straightforward. The device can be easily interfaced with microcontrollers and other logic through its 1-Wire protocol, which allows multiple devices to be connected in parallel with minimal wiring, saving space and reducing costs.

In summary, the Maxim Integrated DS2401X-88B-82+1T offers a reliable, cost-effective solution for electronic identification, with its unique serial number, robust packaging, and easy integration. Whether it's for asset tracking, product authentication, or any other application requiring a unique ID, this silicon serial number chip is an excellent choice for designers and engineers.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC VERT DEFLECT 9-SIL
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Maxim Integrated
72V, Overvoltage-Protection Switches/Limiter Controllers with an External MOSFET
Lowest to $12.2484
Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $12.5259
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5165 $60.6600
95+ $1.2439 $118.1705
145+ $1.2058 $174.8410
200+ $1.1666 $233.3200
260+ $1.1273 $293.0980
345+ $1.0106 $348.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess