EN
  • EN
  • DE

DS2431P-A1+T

Part No DS2431P-A1+T
Manufacturer Maxim Integrated
Catalog EEPROM
Description EEPROM Serial-1Wire 1K-bit 4Pages x 256 5V 6-Pin TSOC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Density 1 kb
Interface Serial
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.25 V
Memory Size 128 B
Memory Type EEPROM
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Pins 6
Operating Supply Voltage 5 V
Packaging Cut Tape
Radiation Hardening No
RoHS Compliant
Win Source Part Number 962045-DS2431P-A1+T
Categories EEPROM
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2431P-A1+T CAD Model

Description

Maxim Integrated DS2431P-A1+T EEPROM

The Maxim Integrated DS2431P-A1+T is a highly reliable, 1024-bit, 1-Wire® EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed for storage applications where low-power and low-voltage operation are essential. This compact memory module is ideal for identification and authentication purposes in a variety of electronic devices.

Key Features

  • High-Capacity Storage: With 1024 bits of EEPROM, the DS2431P-A1+T offers ample space for data storage, allowing for the storage of unique device identifiers, calibration constants, or small application parameters.
  • 1-Wire Interface: The device utilizes Maxim's exclusive 1-Wire protocol, which simplifies the connectivity by using only a single wire for both communication and power delivery, making it perfect for applications with limited wiring possibilities.
  • Durability: The EEPROM is capable of withstanding harsh environments and is rated for a wide temperature range, ensuring reliable performance under varying conditions.
  • Write Protection: To prevent accidental data alteration, the DS2431P-A1+T includes write protection features, including four individually lockable 256-bit pages and a factory-programmable, write-protect page to secure critical data permanently.
  • Unique Serial Number: Each chip contains a unique and unalterable 64-bit serial number, which provides a guaranteed unique identity and can be used for tracking or authentication purposes.

Applications

The DS2431P-A1+T is versatile and can be used in various applications, including:

  • Accessory/Part Identification
  • Device Authentication
  • Aftermarket Management
  • Medical and Industrial Sensor Calibration Data Storage

Technical Specifications

  • Memory: 1024 bits of EEPROM
  • Interface: 1-Wire protocol
  • Package: TO-92
  • Operating Voltage: 2.8V to 5.25V
  • Operating Temperature Range: -40°C to +85°C

With its robust design and secure data storage capabilities, the Maxim Integrated DS2431P-A1+T EEPROM is a smart choice for designers looking for a reliable and cost-effective solution for their data storage needs.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
Contact for details
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess