EN
  • EN
  • DE

DS2460S

Part No DS2460S
Manufacturer Maxim Integrated
Catalog Miscellaneous
Description SHA-1 Coprocessor with EEPROMAbridged Data Sheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822005-DS2460S
Ultra Librarian 3D Model Ultra Librarian DS2460S CAD Model

Description

Maxim Integrated DS2460S SHA-1 Coprocessor with EEPROM

The Maxim Integrated DS2460S is a sophisticated security device that combines a SHA-1 (Secure Hash Algorithm 1) coprocessor with a 1024-bit EEPROM storage. This product is designed to offer a high level of security for authentication and data integrity in various applications, including accessory and peripheral authentication, embedded systems, and secure data storage.

Key Features

  • SHA-1 Coprocessor: The integrated SHA-1 coprocessor provides hardware-based security and accelerates the computation of SHA-1 hash functions, ensuring quick and secure data operations.
  • 1024-bit EEPROM: The DS2460S features a 1024-bit EEPROM for secure storage of secret keys, certificates, and data. This non-volatile memory ensures that sensitive information remains protected even when power is lost.
  • Challenge and Response Authentication: The device supports challenge and response authentication protocols, which are essential for verifying the authenticity of peripherals and accessories.
  • High-Level Command Set: The device simplifies the implementation of SHA-1 algorithms with its high-level command set, making it easier to integrate into various systems.
  • Low-Power Consumption: Designed for energy-sensitive applications, the DS2460S operates with low power consumption, making it an ideal choice for battery-powered devices.
  • Small Form Factor: The DS2460S is available in a compact SOIC package, allowing for easy integration into space-constrained designs.

Applications

  • Secure Data Storage
  • Peripheral Authentication
  • Embedded Security
  • System Licensing
  • Medical and Healthcare Devices

The Maxim Integrated DS2460S provides a robust solution for system designers looking to enhance security features in their applications. Its combination of a SHA-1 coprocessor and EEPROM storage, along with its support for secure authentication mechanisms, makes it a versatile and reliable choice for protecting sensitive data and ensuring the integrity of electronic systems.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess