EN
  • EN
  • DE

DS2465P+

Part No DS2465P+
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC I2C TO 1WIRE BRIDGE 6TSOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Protocol 1-Wire
Purpose Controller
Supply Voltage - Operating 2.97 V to 3.63 V
Operating Supply Current 750μA
Temperature Range - Operating -40°C to 85°C
Case / Package 6-TSOC
Win Source Part Number 142724-DS2465P+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2465P+ CAD Model

Description

The DS2465P+ from Maxim Integrated is a robust secure authentication coprocessor that provides a comprehensive solution for data security and authentication. This advanced device utilizes SHA-256 cryptographic engine to facilitate high-level security for a wide range of applications, including accessory and peripheral authentication, system integrity checks, and secure data storage.

Key Features:

  • SHA-256 Hash Engine: The DS2465P+ features a powerful SHA-256 hash engine that performs cryptographic operations to ensure data integrity and authenticity.
  • 1-Wire Interface: This device uses a unique 1-Wire interface that simplifies connectivity and minimizes the need for additional wiring, allowing for seamless integration into existing systems.
  • Secure EEPROM: Equipped with secure EEPROM memory, the DS2465P+ offers protected storage for secret keys and other sensitive data, ensuring that critical information remains confidential and tamper-proof.
  • Challenge and Response Authentication: The coprocessor supports challenge and response authentication, providing a dynamic security mechanism to prevent unauthorized access to the system.
  • High-Speed Computation: Designed for efficiency, the DS2465P+ performs high-speed cryptographic computations, enabling quick and secure operations for real-time applications.

Applications:

  • Peripheral Authentication
  • System Integrity Verification
  • Secure Data Storage and Communication
  • Anti-Counterfeiting Measures
  • IoT Device Security

The DS2465P+ is an essential component for any system requiring secure authentication and data protection. Its compact form factor, combined with its powerful security features, makes it an ideal choice for designers looking to enhance the security of their systems without compromising on performance or space. Whether it's safeguarding intellectual property, securing communication channels, or ensuring the integrity of a device, the DS2465P+ provides a reliable and effective solution.

By integrating the DS2465P+ into your designs, you can rest assured that your products are protected by state-of-the-art security technology from Maxim Integrated, a trusted leader in the field of high-performance integrated circuits.

You May Also Be Interested in

Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2749 $52.3984
38+ $2.6871 $102.1098
58+ $2.6031 $150.9798
80+ $2.5191 $201.5280
103+ $2.4352 $250.8256
138+ $2.1833 $301.2954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess