EN
  • EN
  • DE

USB5807C-I/KD

Part No USB5807C-I/KD
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB HUB CNTRL I2C/SPI 100VQFN  /  USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol USB
Function Hub Controller
Interface I2C, SPI
Standards USB 3.1
Voltage - Supply 1.08V ~ 1.32V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB5807
Standard Package 168
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261680-USB5807C-I/KD
Ultra Librarian 3D Model Ultra Librarian USB5807C-I/KD CAD Model

Description

Microchip Technology's USB5807C-I/KD: A Versatile USB 3.1 Hub Controller

The USB5807C-I/KD is a state-of-the-art USB 3.1 Gen 1 hub controller from Microchip Technology, designed to provide a seamless and efficient expansion of USB ports in a variety of applications. This innovative product is ideal for use in desktop and laptop computers, docking stations, monitors, and many other peripherals requiring multiple USB connections.

At the heart of the USB5807C-I/KD is Microchip's proven MultiTRAK™ technology, which ensures high-bandwidth performance across all ports. This technology enables the simultaneous operation of multiple USB devices without compromising data transfer speeds. The hub controller supports up to seven downstream ports, offering ample connectivity for users looking to connect multiple devices such as external hard drives, flash drives, cameras, and more.

The USB5807C-I/KD is not just about performance; it also focuses on ease of use and power efficiency. It features configurable port power management, which helps in reducing overall power consumption for connected devices. The controller also supports individual port power switching, allowing for better control over the power distribution to each connected device.

For developers and manufacturers, the USB5807C-I/KD offers flexibility with its customizable settings. It can be configured via both pin strapping and I2C, allowing the hub to be tailored to specific design requirements. This level of customization makes it an excellent choice for a wide range of product designs.

Safety is a priority for Microchip Technology, and the USB5807C-I/KD incorporates multiple protection features. It includes over-current protection and ESD protection circuitry, ensuring the longevity and reliability of both the hub and the connected devices. Additionally, the hub controller is compliant with USB-IF battery charging specifications, providing support for faster charging of mobile devices.

In summary, the USB5807C-I/KD from Microchip Technology is a powerful and flexible USB hub controller that offers high performance, customization, and protection features. It is an ideal solution for expanding USB connectivity in modern electronic devices while ensuring efficient power management and device safety.

You May Also Be Interested in

Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0497 $60.1491
7+ $16.4510 $115.1570
10+ $15.9369 $159.3690
13+ $15.4228 $200.4964
17+ $14.9088 $253.4496
23+ $13.3665 $307.4295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,868 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess