EN
  • EN
  • DE

DS26334GN

Part No DS26334GN
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Telecom IC Line Interface Unit (LIU) 256-CSBGA (17x17)
Manufacturer Maxim Integrated
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 256-LBGA, CSBGA
Case / Package 256-CSBGA (17x17)
Family Name DS26334
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917419-DS26334GN
Ultra Librarian 3D Model Ultra Librarian DS26334GN CAD Model

Description

The DS26334GN is a highly integrated, feature-rich product from Maxim Integrated, designed to cater to the demanding requirements of telecommunications and networking infrastructure. This advanced chip is a part of Maxim's extensive line of communication ICs and is specifically tailored for applications that require robust signal processing and management capabilities.

Key Features

  • Multi-Channel Interface: The DS26334GN offers a multi-channel interface, providing designers with the flexibility to manage multiple data streams efficiently within their systems.
  • High-Speed Performance: Engineered for high-speed performance, this component is capable of handling fast data rates, making it suitable for high-bandwidth applications.
  • Low Power Consumption: Despite its high performance, the DS26334GN maintains a low power consumption profile, which is critical for reducing overall system power requirements and enhancing energy efficiency.
  • Compact Form Factor: The integration of multiple functionalities into a single chip allows for a compact form factor, saving valuable board space and simplifying design complexity.
  • Reliability: Maxim Integrated is known for its commitment to quality, and the DS26334GN is built to meet high reliability standards, ensuring stable operation in various environmental conditions.

Applications

The DS26334GN is versatile and can be used across a range of applications, including:

  • Telecommunications Equipment
  • Networking Hardware
  • Data Center Infrastructure
  • High-Speed Signal Processing

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the DS26334GN datasheet, which provides comprehensive information on the product's electrical characteristics, pin configurations, timing diagrams, and application notes.

Support and Resources

Maxim Integrated offers extensive support for the DS26334GN, including technical documentation, application notes, and design resources. Customers can also contact Maxim's technical support team for assistance with integration, performance optimization, and troubleshooting.

With the DS26334GN, Maxim Integrated continues to demonstrate its expertise in developing innovative products that push the boundaries of communication technology, enabling designers to create sophisticated systems that meet the evolving demands of the digital world.

You May Also Be Interested in

MaxLinear Inc
IC
Lowest to $11.1429
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess