EN
  • EN
  • DE

DS26401N+

Part No DS26401N+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC OCTAL FRAMER T1/E1/J1 256-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete(EOL)
Interface WAN
Number of Circuits 8
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Supply Current 275mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 256-LBGA, CSBGA
Manufacturer Package 256-CSBGA (17x17)
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 710053-DS26401N+
Popularity Medium
Supply and Demand Status Limited
Family Name DS26401
Introduction Date July 24, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian DS26401N+ CAD Model

Description

The DS26401N+ from Maxim Integrated is a state-of-the-art network synchronizer designed to provide timing solutions for communication networks. It is a versatile device that supports synchronization to a wide range of input references, including 1PPS, 2.048MHz, 1.544MHz, and various SONET/SDH clock rates. This network synchronizer is ideal for use in networking equipment such as routers, switches, and base stations that require precise timing to maintain data integrity and ensure seamless data transfer across the network.

Key Features:

  • Multiple Input References: Accepts a variety of input reference frequencies, ensuring compatibility with different network standards.
  • Low Jitter: Provides low output jitter, which is critical for maintaining the quality of high-speed data transmissions.
  • Flexible Outputs: Features multiple output frequencies that can be programmed to match specific network requirements.
  • Integrated PLL: The Phase-Locked Loop (PLL) technology ensures stable and accurate output clocks, even in the presence of input reference disturbances.
  • Hitless Switching: Supports hitless reference switching, minimizing the impact of reference changes on the network performance.
  • Robust Design: Engineered to operate reliably in harsh conditions, making it suitable for deployment in a variety of environments.

Applications:

  • Telecommunications infrastructure
  • Wireless base stations
  • Network routers and switches
  • Synchronous Ethernet equipment
  • SONET/SDH equipment

The DS26401N+ is available in a compact package, making it easy to integrate into existing systems without requiring significant space. Its advanced features and reliable performance make it an essential component for maintaining synchronization across networks, ensuring that data flows are consistent and timed correctly for optimal operation. Maxim Integrated's commitment to quality and performance is evident in the DS26401N+, making it a top choice for network synchronization needs.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $18.4892
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess