EN
  • EN
  • DE

MCHC908JW32FAE

Part No MCHC908JW32FAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP / M68HC08 Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SPI, USB
Peripherals LED, LVD, POR, PWM
Number of I/O 29
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 3.5V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Part Number Series MCHC908JW32
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804810-MCHC908JW32FAE
Ultra Librarian 3D Model Ultra Librarian MCHC908JW32FAE CAD Model

Description

The NXP MCHC908JW32FAE is a robust and versatile 8-bit microcontroller designed to cater to a wide range of embedded applications. This microcontroller is part of NXP's HC08 family, known for its high-performance and low-power consumption, making it an ideal choice for industrial, automotive, and consumer electronics applications.

Key Features

  • CPU: HC08 Core - Provides efficient processing capabilities with a maximum CPU frequency of 8 MHz, which is suitable for handling complex tasks in embedded systems.
  • Memory: Features 32KB of Flash memory for program storage and 1KB of RAM for data processing, ensuring ample space for application code and efficient runtime operations.
  • Peripherals: Includes a range of integrated peripherals such as an 8-channel, 10-bit Analog-to-Digital Converter (ADC), Serial Communications Interface (SCI), and a Serial Peripheral Interface (SPI), enhancing connectivity and data transfer capabilities.
  • Timers: Comes with an 8-bit and a 16-bit timer, which can be used for event counting, input capture, output compare, and pulse width modulation (PWM), providing precise time control for various applications.
  • Operating Voltage: Operates within a range of 2.7V to 5.5V, allowing for flexibility in different power environments and compatibility with other electronic components.
  • Temperature Range: Designed to function within the industrial temperature range of -40°C to 85°C, ensuring reliability and performance under extreme conditions.
  • Packaging: Available in a 32-pin QFP (Quad Flat Package), which is suitable for surface-mount technology, offering a compact footprint for space-constrained applications.

Applications

The NXP MCHC908JW32FAE microcontroller is engineered to address the needs of a multitude of applications. It is particularly well-suited for automotive control systems, home appliances, security systems, and small-scale automation projects. Its integrated features and robust design also make it a good fit for developing smart sensors, health monitoring devices, and portable electronics.

With its combination of performance, memory, and integrated peripherals, the MCHC908JW32FAE from NXP stands out as a reliable and efficient solution for designers and engineers looking to develop sophisticated and power-sensitive embedded systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8104 $52.2936
21+ $4.7675 $100.1175
33+ $4.6185 $152.4105
45+ $4.4695 $201.1275
58+ $4.3206 $250.5948
78+ $3.8736 $302.1408
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess