The DS26518GNB1+ from Maxim Integrated is a versatile and high-performance multi-protocol transceiver designed to handle a wide range of communication protocols. It is an ideal solution for applications that require a single interface for multiple communication standards, providing both flexibility and space savings on the PCB.
Features
- Multi-Protocol Capability: Supports T1, E1, J1 environments, and more, making it a universal line interface for various telecom applications.
- Integrated Jitter Attenuator: Includes an on-chip jitter attenuator to ensure signal integrity and compliance with telecom standards.
- High Integration: Combines transmitter, receiver, and clock recovery on a single chip, reducing external component count and board space.
- Programmable: Offers configurable options for impedance matching, line build-out, and other parameters to adapt to specific system requirements.
Applications
The DS26518GNB1+ transceiver is suitable for a range of applications in the telecommunications sector, including but not limited to:
- Digital cross-connect systems
- Service delivery platforms
- Channel banks
- Wireless base station controllers
- Network test equipment
Technical Specifications
Parameter
Value
Supply Voltage
3.3V ±5%
Operating Temperature
-40°C to +85°C
Package Type
68-Pin TQFP
Data Rate
Up to 2.048 Mbps
Quality and Reliability
Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The DS26518GNB1+ transceiver is no exception, offering robust performance in a variety of environmental conditions.
For more detailed information, technical documentation, and support resources, customers are encouraged to visit Maxim Integrated's official website or contact their sales and support team.