EN
  • EN
  • DE

DS26524G+

Part No DS26524G+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX T1/E1/J1 QUAD 256CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete(EOL)
Purpose Line Interface Unit (LIU)
Number of Circuits 4
Supply Voltage - Operating 3.135 V to 3.465 V
Operating Supply Current 260mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 256-CSBGA (17x17)
Win Source Part Number 133172-DS26524G+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS26524G+ CAD Model

Description

Maxim Integrated DS26524G+ Multi-Channel T1/E1/J1 Transceiver

The Maxim Integrated DS26524G+ is a versatile, high-performance multi-channel transceiver designed for T1/E1/J1 applications. This robust integrated circuit is engineered to interface with both long-haul and short-haul line connections, making it a flexible solution for telecommunications equipment manufacturers and network infrastructure providers. With its advanced feature set and compact design, the DS26524G+ is well-suited for a variety of applications, including wireless base stations, digital loop carriers, multiplexers, and routers.

The DS26524G+ offers four independent transceiver channels that can be configured for T1, E1, or J1 operation. Each channel is fully independent and can be individually programmed to meet specific requirements, providing maximum design flexibility. The transceiver supports AMI, B8ZS, and HDB3 line codes, ensuring compatibility with a wide range of communication standards and enabling seamless integration into existing systems.

Key features of the DS26524G+ include integrated line build-out (LBO) and pulse mask circuitry, which facilitate compliance with stringent telecommunications standards. The device also boasts a jitter attenuator on both the receive and transmit paths, significantly reducing the effects of jitter on signal integrity. This is particularly important in maintaining high-quality communications over long distances or through complex network infrastructures.

The DS26524G+ is designed with power efficiency in mind, incorporating several power-saving modes that reduce power consumption during periods of low activity. This makes it an environmentally friendly choice for power-conscious applications. Additionally, the transceiver is equipped with extensive diagnostic features, including performance monitoring counters for each channel, which aid in fault isolation and network management.

Encapsulated in a compact 100-pin LQFP package, the DS26524G+ is designed for easy PCB layout and space-saving integration into telecommunications equipment. With its combination of high performance, reliability, and flexibility, the Maxim Integrated DS26524G+ is a key component for developers looking to create state-of-the-art communication solutions.

Product Highlights:

  • Four independent T1/E1/J1 channels
  • Configurable line codes: AMI, B8ZS, HDB3
  • Integrated line build-out and pulse mask circuitry
  • On-chip jitter attenuator
  • Low-power modes for energy efficiency
  • Extensive diagnostic features
  • 100-pin LQFP package for compact design

You May Also Be Interested in

Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.7417 $61.7417
3+ $50.6606 $151.9818
4+ $49.0771 $196.3084
5+ $47.4936 $237.4680
7+ $45.9113 $321.3791
9+ $41.1619 $370.4571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess