EN
  • EN
  • DE

DS2703G-CG2

Part No DS2703G-CG2
Manufacturer Maxim Integrated
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Maxim Integrated
Win Source Part Number 253982-DS2703G-CG2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DS2703G-CG2 CAD Model

Description

Maxim Integrated DS2703G-CG2: High-Capacity Battery Pack Authentication IC

The Maxim Integrated DS2703G-CG2 is a sophisticated authentication IC designed to provide secure battery pack authentication, ensuring that only genuine and approved battery packs can be used with a specific device. This chip is particularly well-suited for high-capacity battery applications where safety and device integrity are paramount, such as in medical devices, high-end electronics, and portable consumer devices.

With its robust cryptographic features, the DS2703G-CG2 utilizes a 1-Wire interface and a SHA-1 algorithm to perform bidirectional challenge and response-based authentication. This security measure effectively prevents the use of counterfeit or substandard battery packs, which could potentially harm the device or pose a safety risk to the user.

The DS2703G-CG2 is available in a compact, surface-mount TDFN package, making it ideal for space-constrained applications. Its small form factor does not compromise its performance or security features, providing manufacturers with a reliable solution that can be easily integrated into their designs.

Key features of the DS2703G-CG2 include:

  • High-Security Authentication: Utilizes the SHA-1 hash algorithm for secure challenge and response authentication.
  • 1-Wire Interface: Enables communication over a single wire, simplifying the design and reducing the overall component count.
  • Low Power Consumption: Designed to operate efficiently, reducing the drain on the battery and extending the overall battery life.
  • Flexible Memory Organization: Features user-programmable EEPROM, allowing customization for various application requirements.
  • Durable Design: The TDFN package is designed to withstand harsh environments and provide reliable performance over the product's lifespan.

The DS2703G-CG2 is not only a safeguard against unauthorized battery usage but also serves as a tool for manufacturers to protect their brand integrity and ensure customer satisfaction through the use of genuine components. With the integration of Maxim Integrated's DS2703G-CG2 into your product design, you can be assured of the highest level of security and performance for your high-capacity battery packs.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess