EN
  • EN
  • DE

DS2720BU+

Part No DS2720BU+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 8UMAX / Battery Battery Protection IC Lithium Ion 8-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface 1-Wire
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number DS2720
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1192375-DS2720BU+
Ultra Librarian 3D Model Ultra Librarian DS2720BU+ CAD Model

Description

The DS2720BU+ from Maxim Integrated is an advanced battery protection integrated circuit (IC) designed to enhance the safety and longevity of lithium-ion and lithium-polymer battery packs. This compact, high-performance IC is a crucial component for portable electronic devices, including smartphones, laptops, and power tools, where battery safety and efficiency are paramount.

Key Features

  • Overcharge and Overdischarge Protection: The DS2720BU+ monitors individual cell voltages to prevent overcharging and overdischarging, which can significantly extend the life of the battery and safeguard against potential hazards.
  • High-Accuracy Voltage Sensing: With precision voltage sensing, the IC ensures that the battery operates within its safe voltage range, providing reliable performance and preventing damage to the cells.
  • Charge and Discharge Control: It includes integrated charge and discharge FET control to manage the current flow, further protecting the battery from extreme conditions.
  • Temperature Monitoring: The device features temperature monitoring capabilities to prevent operation outside the battery's safe temperature range, thereby reducing the risk of overheating.
  • Compact Form Factor: The DS2720BU+ comes in a space-saving package, making it ideal for applications where board space is at a premium.

Applications

The DS2720BU+ is suitable for a wide range of applications where battery protection is critical. Some of these applications include:

  • Portable Computing Devices
  • Smartphones and Tablets
  • Medical Devices
  • Power Tools
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

With its sophisticated protection features and technical specifications, the DS2720BU+ ensures that battery-powered devices operate safely and efficiently. The IC's specifications include:

  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 8-Pin µMAX

Maxim Integrated's DS2720BU+ is a testament to the company's commitment to providing advanced solutions for battery management and protection, ensuring safety, reliability, and performance in a wide array of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess