EN
  • EN
  • DE

DS2751E

Part No DS2751E
Manufacturer Maxim Integrated
Catalog Miscellaneous
Description Multichemistry Fuel Garge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822018-DS2751E
Ultra Librarian 3D Model Ultra Librarian DS2751E CAD Model

Description

The Maxim Integrated DS2751E is a versatile, high-precision battery fuel gauge designed to provide comprehensive monitoring and power management for single-cell rechargeable battery packs. This innovative device is an essential component for portable electronic applications where accurate battery status and longevity are critical.

Featuring a unique combination of coulomb counting and voltage-based fuel gauging, the DS2751E provides a detailed assessment of the battery's state-of-charge (SOC). It achieves this by measuring parameters such as voltage, temperature, current, and accumulated charge and discharge counts with high accuracy. This data is invaluable for predicting battery life and ensuring reliable operation of the host device.

DS2751E Battery Fuel Gauge

One of the standout features of the DS2751E is its ability to calibrate and compensate for battery aging, temperature, and discharge rate, which increases the accuracy of the SOC estimation. This proactive approach to battery management can significantly extend the usable life of the battery, reduce the risk of unexpected power loss, and enhance user satisfaction.

The DS2751E also offers a programmable alarm system that alerts the user or system when certain conditions are met, such as low battery or abnormal temperature readings. This preemptive notification allows for timely corrective actions to be taken, preventing potential damage to the battery or the device.

For engineers and designers, the DS2751E provides a high level of integration, requiring minimal external components, which simplifies design and reduces the overall footprint on the PCB. It communicates with the host system via a 1-Wire interface, which minimizes the number of connections and simplifies the wiring harness, further contributing to a more compact and efficient design.

Overall, the Maxim Integrated DS2751E is an indispensable tool for any application where battery health and accurate SOC readings are crucial. It ensures that portable devices operate effectively for longer periods, providing peace of mind to both manufacturers and end-users alike.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess