EN
  • EN
  • DE

S32R274RRUEVB

Part No S32R274RRUEVB
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part S32R274
Mounting Type Fixed
Contents Board(s)
Base Product Number S32R274
Other Names 935327663598,568-13686,S32R274RRUEVB
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1284098-S32R274RRUEVB
Ultra Librarian 3D Model Ultra Librarian S32R274RRUEVB CAD Model

Description

The NXP S32R274RRUEVB is a cutting-edge evaluation board designed for automotive and industrial radar applications. This powerful platform is part of NXP's S32R radar microcontroller family, which is engineered to support the development of high-performance radar systems for a variety of applications including autonomous driving, collision detection, and traffic management.

The S32R274RRUEVB is built around the S32R274 processor, a 32-bit Power Architecture-based microcontroller that is optimized for radar signal processing. The processor features a high level of integration, including a Radar Processing Unit (RPU), Signal Processing Unit (SPU), and a Multi-Purpose Microcontroller Unit (MCU) to handle complex radar data processing tasks efficiently.

Key Features:

  • High-Performance Processing: The S32R274 microcontroller at the heart of the evaluation board offers exceptional processing capabilities, making it ideal for handling the computationally intensive tasks associated with radar signal processing.
  • Advanced Radar Processing Unit: The RPU is tailored for fast Fourier transform (FFT) operations and other radar-specific computations, enabling rapid data analysis and real-time response.
  • Signal Processing Unit: The SPU supports complex math operations, aiding in the processing of signal data with high precision.
  • Extensive Connectivity: The evaluation board includes a range of connectivity options such as Ethernet, CAN, LIN, and FlexRay, ensuring seamless integration with automotive networks and systems.
  • Development Support: NXP provides comprehensive development tools and software support, including an integrated development environment (IDE) and software drivers, to accelerate the development process and reduce time to market.

The S32R274RRUEVB is an excellent choice for developers looking to create sophisticated radar systems that require high-speed data processing, reliability, and connectivity. Whether for advanced driver-assistance systems (ADAS), autonomous vehicles, or industrial automation, this evaluation board offers the performance and flexibility needed to drive innovation in radar technology.

With NXP's commitment to providing robust support and resources, developers can confidently use the S32R274RRUEVB to explore the full potential of their radar applications and push the boundaries of what's possible in the realm of safety and automation.

You May Also Be Interested in

Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess