EN
  • EN
  • DE
  • IT

DS2760BE-025+T

Part No DS2760BE-025+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Manufacturer Maxim Integrated
Win Source Part Number 253997-DS2760BE-025+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2760BE-025+T CAD Model

Description

Maxim Integrated DS2760BE-025+T High-Precision Li+ Battery Monitor

The DS2760BE-025+T from Maxim Integrated is a high-precision lithium-ion (Li+) battery monitor designed to ensure the optimal performance and longevity of battery-powered devices. This compact, integrated circuit is engineered for precision measurement of critical parameters such as battery voltage, temperature, and current, making it an ideal choice for portable consumer electronics, medical devices, and any application where battery health monitoring is crucial.

Key features of the DS2760BE-025+T include its ability to provide high-accuracy voltage and temperature measurements, along with current sensing capabilities. The device incorporates a 16-bit delta-sigma analog-to-digital converter (ADC) that ensures precise readings of the battery's state, which is essential for maintaining the battery's health and preventing overcharging or deep discharging.

The DS2760BE-025+T also offers on-chip temperature sensors to monitor the battery's environment, which is critical for safety and efficiency, as extreme temperatures can severely affect battery performance and lifespan. Additionally, the device includes 16 bytes of lockable EEPROM, which can be used to store battery characterization and usage history, contributing to a smarter and more adaptive power management system.

This battery monitor integrates a programmable current accumulator that tracks the amount of charge entering and leaving the battery, providing valuable data for calculating remaining battery life and facilitating accurate fuel gauging. The DS2760BE-025+T supports a single-cell Li+ chemistry and is available in a TSSOP-16 package, offering a compact solution for space-constrained applications.

With its robust protection features, including automatic cell-balance initiation and overvoltage, undervoltage, and overcurrent detection, the DS2760BE-025+T ensures the safety and reliability of the battery system it monitors. The device's versatility and high level of integration make it a popular choice for designers looking to enhance the performance of their battery-powered solutions.

Overall, the DS2760BE-025+T is a sophisticated and essential component for any application requiring meticulous battery monitoring, providing the necessary data to optimize performance, extend battery life, and ensure user safety.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9180 $59.8360
5+ $24.5484 $122.7420
8+ $23.7815 $190.2520
11+ $23.0145 $253.1595
13+ $22.2465 $289.2045
18+ $19.9457 $359.0226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess