EN
  • EN
  • DE

DS2761BX/T&R

Part No DS2761BX/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Manufacturer Maxim Integrated
Win Source Part Number 254000-DS2761BX/T&R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2761BX/T&R CAD Model

Description

Maxim Integrated DS2761BX/T&R High-Precision Li+ Battery Monitor

The Maxim Integrated DS2761BX/T&R represents a sophisticated solution for monitoring and protecting Li+ (Lithium-ion) batteries. This high-precision battery monitor is designed to cater to the needs of advanced portable devices where battery health and efficiency are critical. It comes in a convenient tape and reel packaging, making it ideal for automated manufacturing processes.

The DS2761BX/T&R offers a wealth of features that make it a versatile choice for power management applications. It integrates temperature, voltage, and current measurement capabilities, alongside a 16-bit ADC (Analog-to-Digital Converter) for high-accuracy readings. This allows it to provide detailed battery status information, which is essential for maintaining the longevity and reliability of the battery pack.

One of the standout features of the DS2761BX/T&R is its ability to perform on-chip temperature measurements, which helps in preventing the battery from operating in unsafe temperature conditions. Furthermore, the device can measure bidirectional current, giving insight into both charging and discharging states of the battery. This feature is particularly useful for applications that require careful energy management and monitoring, such as smartphones, laptops, and other portable electronics.

The device also includes nonvolatile (NV) memory for storing critical battery data. This ensures that important information like battery capacity and usage history is retained even when the battery is disconnected. The DS2761BX/T&R's integrated current accumulator also assists in tracking battery capacity by recording the amount of charge going in and out of the battery.

With its high level of integration and precision, the Maxim Integrated DS2761BX/T&R is an excellent choice for designers looking to optimize the performance and safety of their battery-powered applications. Its robust feature set enables accurate power management, contributing to the extended life and efficiency of Li+ batteries in a wide array of electronic devices.

For those looking to incorporate this high-precision battery monitor into their designs, the DS2761BX/T&R provides a reliable and accurate solution that meets the rigorous demands of modern portable electronics.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.1499 $98.2998
3+ $40.3280 $120.9840
5+ $39.0679 $195.3395
7+ $37.8078 $264.6546
8+ $36.5477 $292.3816
11+ $32.7662 $360.4282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,860 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess