EN
  • EN
  • DE

DS2762BE+T&R

Part No DS2762BE+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Function Battery Monitor
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface 1-Wire
Operating Temperature Range -20°C ~ 70°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 773271-DS2762BE+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS2762B
Introduction Date August 04, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS2762BE+T&R CAD Model

Description

Maxim Integrated DS2762BE+T&R High-Precision Li+ Battery Monitor

The DS2762BE+T&R from Maxim Integrated is a high-precision data acquisition and protection device designed for lithium-ion (Li+) batteries. This sophisticated battery monitor integrates several key functions necessary for ensuring the safe and efficient operation of rechargeable Li+ battery packs, making it an ideal choice for portable electronic applications such as smartphones, laptops, and power tools.

Key Features

  • High-Accuracy Measurement: The DS2762BE+T&R provides precise monitoring of voltage, current, and temperature, allowing for accurate state-of-charge (SOC) and state-of-health (SOH) estimations.
  • Integrated Protection: It includes built-in overvoltage, undervoltage, and overcurrent protection features to safeguard the battery from hazardous operating conditions.
  • On-Chip A/D Converter: The device features a high-resolution, 16-bit analog-to-digital converter (ADC) for precise data acquisition, ensuring reliable performance.
  • Low Power Consumption: With its low-power design, the DS2762BE+T&R minimizes the drain on the battery, extending the overall battery life of the application it is used in.
  • Communication Interface: It offers a 1-Wire® interface that facilitates communication with a microcontroller, enabling easy integration into battery management systems.

Applications

The DS2762BE+T&R is versatile and can be used across various applications, including:

  • Consumer electronics
  • Portable computing devices
  • Medical devices
  • Industrial equipment

Product Packaging and Availability

The product is available in a compact T&R (Tape and Reel) packaging, which is suitable for automated assembly processes, ensuring efficiency in high-volume production environments. The DS2762BE+T&R is designed to meet the rigorous demands of modern battery-powered devices, offering a reliable solution for battery monitoring and management.

Conclusion

Maxim Integrated's DS2762BE+T&R is a comprehensive battery monitoring solution that enhances the performance and longevity of Li+ battery packs. Its high-precision measurements and protective features make it a crucial component for any application that requires reliable and efficient battery management.

You May Also Be Interested in

STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1771 $72.1771
2+ $69.9216 $139.8432
3+ $67.6661 $202.9983
4+ $65.4105 $261.6420
6+ $58.6439 $351.8634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess