EN
  • EN
  • DE

DS2762BX-025/T&R

Part No DS2762BX-025/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATTERY MONITOR LI+ FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 12-FCBGA (2.69x2.52)
Win Source Part Number 1034828-DS2762BX-025/T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2762BX-025/T&R CAD Model

Description

The DS2762BX-025/T&R from Maxim Integrated is a high-precision data acquisition and battery monitor IC, specifically designed for Li+ (Lithium Ion) batteries. This sophisticated monitoring chip provides comprehensive data regarding battery health and status, making it an essential component for portable devices where battery management is critical.

Key Features:

  • High-Precision Measurement: The DS2762BX-025/T&R offers high-accuracy current sensing and voltage measurement capabilities, which are critical for maintaining the longevity and efficiency of lithium-ion batteries.
  • Temperature Sensing: Integrated temperature sensor allows for monitoring of the battery temperature, providing an additional layer of safety and performance management.
  • Nonvolatile (NV) Data Storage: The device comes with NV memory to store critical battery data, ensuring that important parameters are retained even when the battery is disconnected.
  • Low Power Consumption: It is designed to have minimal impact on the battery life, making it ideal for power-sensitive applications.
  • Communication Interface: The IC uses a 1-Wire interface for communication, allowing for easy integration into battery management systems.

Applications:

The DS2762BX-025/T&R is suitable for a wide range of applications, including:

  • Portable Consumer Electronics
  • Smartphones and Tablets
  • Laptop and Notebook Computers
  • Medical Devices
  • Industrial and Handheld Instruments

Product Specifications:

The DS2762BX-025/T&R is supplied in a compact package and is available on tape and reel (T&R) for automated assembly processes. The device operates over a wide temperature range, offering reliable performance in diverse operating conditions.

Quality and Reliability:

Maxim Integrated is known for its commitment to quality, and the DS2762BX-025/T&R is no exception. It is manufactured to high standards to ensure consistent performance and reliability for critical battery management functions.

With the DS2762BX-025/T&R, designers and engineers can develop robust power management solutions that enhance the user experience by extending battery life and ensuring safety.

You May Also Be Interested in

Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2991 $58.2901
27+ $4.3486 $117.4122
42+ $4.2123 $176.9166
57+ $4.0760 $232.3320
74+ $3.9409 $291.6266
99+ $3.5331 $349.7769
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess