EN
  • EN
  • DE

DS2784G-CG1

Part No DS2784G-CG1
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Manufacturer Maxim Integrated
Win Source Part Number 254010-DS2784G-CG1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2784G-CG1 CAD Model

Description

Introducing the DS2784G-CG1 from Maxim Integrated

The DS2784G-CG1 is a high-precision, stand-alone fuel gauge IC designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This advanced fuel gauge is engineered to provide accurate battery state-of-charge (SOC) estimation for single-cell lithium-ion (Li+) batteries, a crucial feature for portable devices where battery life indication is essential.

The DS2784G-CG1 employs Maxim's patented impedance tracking algorithm to analyze battery parameters, ensuring precise SOC readings. This algorithm compensates for battery aging, temperature, and discharge rate, which are critical factors affecting battery performance and longevity. By providing detailed battery information, the DS2784G-CG1 enables device manufacturers to optimize the user experience by preventing unexpected shutdowns and maintaining reliable device operation.

This compact fuel gauge integrates several key features that make it a standout choice for battery management solutions. Among these features are:

  • High-Accuracy Voltage Measurement: The device is capable of monitoring voltage with high precision, which is vital for determining the battery's charge state and health.
  • Current Sensing: The DS2784G-CG1 includes an integrated current-sense amplifier, providing real-time current measurements to calculate the charge and discharge activity accurately.
  • Temperature Measurement: An onboard temperature sensor assists in monitoring the battery environment, ensuring optimal charging and discharging processes.
  • Nonvolatile (NV) Memory: Critical battery data and configuration settings are preserved in NV memory, facilitating persistent storage through power cycles.

The DS2784G-CG1 is offered in a small, lead-free TSSOP package, making it ideal for space-constrained applications such as smartphones, digital cameras, and other portable electronics. Its I²C interface allows for seamless integration with a host microcontroller, enabling communication and control within the device's system.

For engineers and designers seeking a reliable and precise fuel gauge for their next-generation portable devices, the DS2784G-CG1 from Maxim Integrated provides a solution that combines accuracy, integration, and ease of use in one compact package. Maxim Integrated continues to push the boundaries of battery management technology, and the DS2784G-CG1 is a testament to their commitment to quality and innovation.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess