EN
  • EN
  • DE

SN74LVCH32374AGKER

Part No SN74LVCH32374AGKER
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE QUAD 8BIT 96LFBGA / Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVCH
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 4
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 40 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 96-LFBGA (13.5x5.5)
Package / Case 96-LFBGA
Base Product Number SN74LVCH3
Other Names 296-8617-1R,296-8617-1,296-8617-2,296-8617-2R,-296-8617-1,-296-8617-1,-296-8617-1R,-SN74LVCH32374AGKERR,TEXTISSN74LVCH32374AGKER,2156-SN74LVCH32374AGKER-TITR
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258356-SN74LVCH32374AGKER
Ultra Librarian 3D Model Ultra Librarian SN74LVCH32374AGKER CAD Model

Description

Product Overview: SN74LVCH32374AGKER

The SN74LVCH32374AGKER is a high-performance, octal D-type flip-flop with 3-state outputs from Texas Instruments, designed to operate from a 2.7 V to 3.6 V VCC. This device is part of the LVCH family, which features a bus-hold circuitry to retain the last active state during power down or when the input is floating. The SN74LVCH32374AGKER is optimized for low-voltage operation, making it suitable for interfacing with 3.3 V logic in mixed-voltage systems.

Key Features:

  • Logic Type: Octal D-type flip-flop with 3-state outputs
  • Operating Voltage: 2.7 V to 3.6 V
  • Output Current: ±24 mA
  • IC Package Type: VFBGA (Very Fine Pitch Ball Grid Array)
  • Pin Count: 96
  • Bus Hold on Data Inputs: Eliminates the need for external pull-up/pull-down resistors
  • High Drive: Capable of driving high capacitive loads
  • Speed: High-speed data transfer
  • Compatibility: 5V-tolerant inputs for interfacing with 5V logic

Applications:

The device's performance and versatility make it ideal for a wide range of applications, including:

  • Memory storage and retrieval
  • System address latches
  • Communications infrastructure
  • Data aggregation
  • Process control systems

Quality and Reliability:

Texas Instruments is committed to providing high-quality and reliable products. The SN74LVCH32374AGKER is no exception, and it is built to meet or exceed industry standards for performance and reliability. It is suitable for commercial-grade applications that demand high levels of performance and longevity.

Ordering Information:

The SN74LVCH32374AGKER is available in a VFBGA package and is sold under various ordering codes depending on packaging and temperature range requirements. For detailed ordering information and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess