EN
  • EN
  • DE

DS2788E+T&R

Part No DS2788E+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC FUEL GAUGE W/DSP DRV 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 1034839-DS2788E+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2788E+T&R CAD Model

Description

Maxim Integrated DS2788E+T&R Product Overview

The DS2788E+T&R from Maxim Integrated is a high-precision, stand-alone fuel gauge IC designed to provide detailed information on the state-of-charge (SOC) of rechargeable Li-ion and Li-polymer batteries. This compact, efficient device is optimized for battery-powered applications where long-term energy monitoring is critical. It is available in a tape and reel packaging, making it suitable for automated manufacturing processes.

Key Features

  • Precision Measurement: The DS2788E+T&R offers high accuracy in measuring voltage, temperature, and current. It uses a 16-bit delta-sigma A/D converter for precise voltage and temperature readings, and a 13-bit A/D converter for current measurements.
  • Battery Monitoring: This IC continuously monitors the battery's voltage, current, and temperature, providing real-time data that can be used to calculate the battery's remaining capacity and predict its runtime.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low power consumption mode that helps to extend the battery life of the host device.
  • Communication Interface: It includes a 2-wire I²C serial interface, enabling communication with microcontrollers or processors for data reporting and configuration.
  • On-Chip Nonvolatile Memory: The DS2788E+T&R contains nonvolatile (NV) EEPROM memory for storing device configuration, calibration parameters, and battery usage history, which is preserved between battery charges.
  • Small Package: Offered in a small TSSOP package, it is ideal for space-constrained applications.

Applications

The DS2788E+T&R is well-suited for a broad range of applications, including:

  • Portable consumer electronics (smartphones, tablets, laptops)
  • Handheld medical devices
  • Battery backup systems
  • Smart battery packs
  • Power tools and instrumentation

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS2788E+T&R is no exception. It is designed to meet the rigorous demands of modern electronic devices, ensuring consistent performance and longevity.

Whether you're developing a new battery-powered device or looking to upgrade an existing system, the DS2788E+T&R fuel gauge IC offers a comprehensive solution for battery management and monitoring, helping to enhance the user experience by ensuring reliable battery performance and extended device uptime.

You May Also Be Interested in

STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess