EN
  • EN
  • DE

DS28C22Q+T

Part No DS28C22Q+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC DEEPCOVER 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series DeepCover®
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type DeepCover
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number DS28C22
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 822027-DS28C22Q+T
Ultra Librarian 3D Model Ultra Librarian DS28C22Q+T CAD Model

Description

Maxim Integrated DS28C22Q+T Secure Authenticator

The Maxim Integrated DS28C22Q+T is a highly secure, SHA-256-based authenticator that provides robust protection for managing data and ensuring the integrity of products and systems. This compact and efficient device is designed to safeguard communication between components or systems, making it an ideal solution for preventing counterfeiting and ensuring product authenticity in a variety of applications.

Featuring a high-level cryptographic algorithm, the DS28C22Q+T uses SHA-256 hashing with a 256-bit secret for challenge-and-response authentication. This level of security ensures that data is protected from tampering and unauthorized access, thus providing peace of mind for manufacturers and end-users alike.

The device includes a secure memory for storing sensitive data, such as cryptographic keys, control data, and user data, which can be accessed only through authenticated commands. The 2Kb of user EEPROM is partitioned into four pages, and each page can be individually set with different access rights, giving users the flexibility to configure the device according to their specific security needs.

Moreover, the DS28C22Q+T offers a unique, factory-programmed 64-bit registration number that prevents duplication and ensures each device's individuality. This feature is particularly useful in supply chain management and product tracking, providing a reliable means of tracing products back to their source.

Designed for easy integration, this secure authenticator comes in a compact, 6-pin TDFN package, making it suitable for space-constrained applications. It operates over the -40°C to +85°C temperature range, ensuring reliable performance across various environments. The device communicates over a single-contact 1-Wire® interface, requiring minimal external components and simplifying the design process.

The DS28C22Q+T is a powerful tool for designers looking to enhance the security of their systems. Whether it's for protecting intellectual property, securing medical devices, or ensuring the authenticity of consumer products, this secure authenticator from Maxim Integrated offers a high level of protection against a wide range of security threats.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4953 $51.9624
19+ $5.3294 $101.2586
30+ $5.1629 $154.8870
41+ $4.9964 $204.8524
52+ $4.8298 $251.1496
70+ $4.3302 $303.1140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess