EN
  • EN
  • DE

DS28CN01U-A00+T

Part No DS28CN01U-A00+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Description 1Kb I2C/SMBus EEPROM with SHA-1 Engine
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 089558-DS28CN01U-A00+T
Family Name DS28CN01
Introduction Date June 19, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS28CN01U-A00+T CAD Model

Description

Maxim Integrated DS28CN01U-A00+T Secure Authentication Chip

The DS28CN01U-A00+T is a high-security, single-chip solution designed by Maxim Integrated to provide robust authentication and data protection for a wide range of applications. This compact and efficient integrated circuit is part of Maxim's secure authenticator series, which is engineered to safeguard communication between devices and protect against counterfeiting, unauthorized usage, and other security threats.

Key Features:

  • Secure Memory: The DS28CN01U-A00+T boasts 1024 bits of secure EEPROM memory, which includes multiple pages of user-programmable and read/write protected storage. This secure memory ensures that sensitive data, such as cryptographic keys and device configurations, are kept safe from unauthorized access.
  • Advanced Cryptography: Equipped with a high-security SHA-256 cryptographic engine, the chip provides strong challenge-and-response authentication to ensure that only authorized devices and users can access the system. This feature is essential for preventing cloning and ensuring the integrity of the communication.
  • Unique Serial Number: Each DS28CN01U-A00+T chip contains a factory-programmed and laser-etched, 64-bit unique serial number, which cannot be altered. This unique identifier helps in tracking and authenticating individual devices.
  • Low-Power Operation: Designed with power-sensitive applications in mind, the device operates over a wide voltage range from 2.8V to 5.5V and features a low standby current, making it suitable for battery-powered and portable applications.
  • Flexible Communication: The chip supports the 1-Wire® interface, allowing for simple and cost-effective communication through a single data line plus ground. This feature is ideal for applications where minimal wiring is a necessity.
  • Robust Construction: The DS28CN01U-A00+T comes in a compact, surface-mountable SOT-23 package, providing a space-saving solution that is both durable and suitable for automated assembly processes.

Applications:

The DS28CN01U-A00+T is versatile and can be used in various applications that require secure authentication and data protection, including but not limited to:

  • Medical device authentication
  • Peripheral device authentication
  • Accessory and consumable identification
  • Secure feature setting in electronics
  • Aftermarket product protection

With its combination of security features, low-power operation, and ease of integration, the Maxim Integrated DS28CN01U-A00+T secure authentication chip is an excellent choice for designers looking to enhance the security of their systems while maintaining flexibility and efficiency.

You May Also Be Interested in

NEC
Need more? Email Us
Dialog Semiconductor GmbH
Lowest to $4.8972
NEC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $103.5561
NEC
Lowest to $11.4253
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,950 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess