The FQ1236/F H-3 from NXP Semiconductors is a cutting-edge integrated circuit designed for advanced television systems. This high-performance component is part of NXP's renowned family of TV tuners that are well-regarded for their reliability, signal quality, and ease of integration.
Key Features
- High Integration: The FQ1236/F H-3 integrates several functions into a single chip, reducing the need for external components and simplifying the overall design of the television system. This integration helps to minimize the footprint on the circuit board and leads to a more compact and cost-effective design.
- Superior Signal Reception: Engineered for optimal signal reception, the FQ1236/F H-3 ensures clear and stable picture quality even in areas with weak signal strength. This is achieved through advanced filtering and amplification technologies that are part of NXP's leading-edge tuner design.
- Compatibility: This product supports various analog and digital broadcasting standards, making it a versatile choice for manufacturers looking to create television sets that cater to a global market.
- Low Power Consumption: The FQ1236/F H-3 is designed to operate efficiently, with low power consumption that helps to reduce the overall energy usage of the television set, contributing to a more environmentally friendly product.
Applications
The FQ1236/F H-3 is ideally suited for a range of television applications, including:
- Standard and high-definition televisions
- Personal video recorders (PVRs)
- Set-top boxes
- PC TV cards
Technical Specifications
The FQ1236/F H-3 offers robust technical specifications that ensure top performance in a variety of TV systems:
- Supply Voltage: 5V
- Operating Temperature Range: -20°C to 85°C
- Package: SMD (Surface-Mount Device)
In conclusion, the FQ1236/F H-3 by NXP Semiconductors represents a superior choice for manufacturers seeking a high-quality tuner component that delivers outstanding performance, energy efficiency, and design flexibility. Its advanced features and compatibility with various broadcast standards make it a future-proof investment for next-generation television systems.