EN
  • EN
  • DE

DS28E02P+TR

Part No DS28E02P+TR
Manufacturer Maxim Integrated
Description 1-Wire SHA-1 Authenticated 1Kb EEPROM with 1.8V Operation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1446+
Reference case TSOC-6
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 745452-DS28E02P+TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS28E02P+TR CAD Model

Description

Maxim Integrated DS28E02P+TR: Secure EEPROM with SHA-1 Authentication

The DS28E02P+TR from Maxim Integrated is a robust, secure EEPROM device that provides 1024 bits of user-programmable EEPROM storage. This high-security memory module incorporates a SHA-1 (Secure Hash Algorithm) engine for advanced data protection and authentication, making it an ideal choice for applications requiring stringent security measures, such as medical devices, financial systems, and access control systems.

This integrated circuit comes in a compact TDFN (Thin Dual Flat No-lead) package, ensuring a minimal footprint on printed circuit boards, which is crucial for space-constrained applications. The DS28E02P+TR operates over a wide voltage range of 2.8V to 5.25V, providing flexibility in various system designs and ensuring compatibility with both 3.3V and 5V power supplies.

One of the key features of the DS28E02P+TR is its built-in SHA-1 engine, which allows for the creation of unique, 160-bit Message Authentication Codes (MACs) for each data transaction. This ensures that any stored data is well-protected against unauthorized access and tampering. The device also offers a user-programmable secret for SHA-1 operations, which enhances security by allowing the creation of a unique key for each device.

Additionally, the DS28E02P+TR supports bidirectional authentication between a host and a slave device. This two-way verification process adds an extra layer of security, helping to prevent counterfeit products from entering the supply chain and protecting intellectual property.

For ease of use, the DS28E02P+TR utilizes the 1-Wire® interface, which allows communication through a single data line plus ground, reducing the complexity of wiring and connections. This feature simplifies integration into existing systems and supports multi-drop configurations where multiple devices share the same data line.

In summary, the Maxim Integrated DS28E02P+TR offers a secure and reliable solution for applications demanding data integrity and authentication. With its SHA-1 cryptographic engine, user-programmable memory, and convenient 1-Wire interface, this secure EEPROM is a top choice for designers looking to enhance the security of their systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,730 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess