EN
  • EN
  • DE

AT24C32N-SC2.7

Part No AT24C32N-SC2.7
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046326-AT24C32N-SC2.7
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C32N-SC2.7 CAD Model

Description

Microchip Technology's AT24C32N-SC2.7 EEPROM

The AT24C32N-SC2.7 is a high-performance, 32-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) module from Microchip Technology, designed to provide efficient non-volatile data storage solutions. This compact memory device is ideal for a wide range of applications, including but not limited to, portable devices, medical devices, and various industrial and automotive systems.

Featuring a simple I²C compatible (2-wire) serial interface, the AT24C32N-SC2.7 offers a flexible and straightforward integration into existing designs, providing an easy way to expand the memory capabilities of microcontroller-based systems. The device supports a data transfer rate of up to 400 kHz in the standard mode, ensuring quick and efficient data handling for applications that require high-speed memory access.

One of the key advantages of the AT24C32N-SC2.7 is its wide operating voltage range of 2.7V to 5.5V, making it suitable for use in systems that operate on various power supply levels. This versatility ensures that the EEPROM can be integrated into a broad array of designs without the need for additional voltage regulation components.

The AT24C32N-SC2.7 boasts a robust endurance with a guaranteed 1 million write cycles and a data retention period of over 100 years, providing the reliability needed for applications where data integrity is paramount. Additionally, the device comes in a space-saving 8-lead SOP (Small Outline Package), which is beneficial for designs with limited PCB (Printed Circuit Board) space.

Moreover, Microchip Technology ensures that the AT24C32N-SC2.7 meets stringent quality and performance standards, offering designers a dependable storage solution that they can trust. With its combination of high endurance, wide voltage compatibility, and compact form factor, the AT24C32N-SC2.7 stands out as a superior choice for designers looking to enhance their systems with a reliable and efficient non-volatile memory component.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess