EN
  • EN
  • DE

DS28E05X-047-B5+T

Part No DS28E05X-047-B5+T
Manufacturer Maxim Integrated
Catalog Memory
Description IC EEPROM 896B 1-WIRE 4WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 896bit
Memory Organization 112 x 8
Memory Interface 1-Wire®
Write Cycle Time - Word, Page 5µs
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 4-XFBGA, WLBGA
Supplier Device Package 4-WLP (0.91x0.91)
Base Product Number DS28E05
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 801409-DS28E05X-047-B5+T
Ultra Librarian 3D Model Ultra Librarian DS28E05X-047-B5+T CAD Model

Description

Product Overview: DS28E05X-047-B5+T

The DS28E05X-047-B5+T from Maxim Integrated is a versatile and secure 1-Wire EEPROM device designed to provide a straightforward and cost-effective solution for storing and transferring data in a wide range of applications. With its unique 1-Wire interface, this device allows for bidirectional communication on a single data line, making it an ideal choice for applications where minimal wiring and compact design are critical.

Key Features

  • Memory: The DS28E05X-047-B5+T offers 112 bytes of user-programmable EEPROM storage, providing ample space for storing configuration parameters, unique identification codes, or small data sets.
  • Communication: Utilizing the 1-Wire protocol, the device enables serial communication using a single data line plus ground, for simple and efficient integration into various systems.
  • Security: Built-in security features include a unique 64-bit registration number, which ensures a distinct identity for each device and helps prevent counterfeiting and unauthorized duplication.
  • Package: The device is available in a compact TSOC-6 package, which is ideal for space-constrained applications.
  • Power Supply: It operates over a wide voltage range, typically from 2.8V to 5.25V, making it suitable for a variety of operating conditions.

Applications

The DS28E05X-047-B5+T is well-suited for a diverse array of applications, including but not limited to:

  • Accessory identification and authentication
  • Medical and industrial sensor calibration data storage
  • Aftermarket product protection
  • Device configuration and feature enablement

Advantages

One of the key advantages of the DS28E05X-047-B5+T is its ease of integration into existing systems, thanks to its 1-Wire interface. This allows for significant savings in terms of wiring complexity and cost. Additionally, the inherent security features of the device provide an added layer of protection against tampering and unauthorized access, which is particularly important in sensitive applications.

Maxim Integrated's commitment to quality and reliability is evident in the design and manufacturing of the DS28E05X-047-B5+T, ensuring that this EEPROM device delivers consistent performance and durability for a wide range of industrial, commercial, and consumer products.

You May Also Be Interested in

Microchip Technology
Lowest to $5.8209
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess