EN
  • EN
  • DE

DS28E07Q+T

Part No DS28E07Q+T
Manufacturer Maxim Integrated
Catalog EEPROM
Description EEPROM Serial (1-Wire) 1K-bit 4Pages x 256 3.3V/5V 6-Pin TDFN-EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 800 µm
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Memory Size 128 B
Memory Type EEPROM
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Number of Pins 6
RoHS Compliant
Win Source Part Number 992279-DS28E07Q+T
Categories EEPROM
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS28E07Q+T CAD Model

Description

The DS28E07Q+T from Maxim Integrated is a high-quality, 1-Wire EEPROM device designed for applications requiring a small, nonvolatile memory component that can be easily integrated into a variety of systems. This device provides 1024 bits of memory organized as four pages of 256 bits each, suitable for storing calibration constants, board identification, and product revision status, among other data.

The 1-Wire interface of the DS28E07Q+T simplifies connectivity by using a single bus for communication, which can also provide power to the device through its unique 'parasitic power' mode. This reduces the wiring requirements for system designers and enables the EEPROM to be placed in more physically constrained environments.

One of the key features of the DS28E07Q+T is its built-in 64-bit registration number that ensures a unique identity for each device. This is particularly useful for inventory control and tracking purposes. The device also supports Overdrive mode, which allows for faster data communication speeds, making it an efficient choice for systems that require rapid access to stored data.

The EEPROM is designed with reliability in mind, featuring a wide operating voltage range from 2.8V to 5.25V and an extended temperature range of -40°C to +85°C, making it suitable for harsh industrial environments. Additionally, the DS28E07Q+T offers a high write endurance with a minimum of 50,000 write cycles, ensuring data integrity and longevity of the device.

Maxim Integrated's commitment to quality is evident in the DS28E07Q+T EEPROM, which is available in a compact SOT-23 package. This product is ideal for applications in medical devices, industrial automation, consumer electronics, and any system that requires a small, robust, and reliable nonvolatile memory solution.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
STMicroelectronics
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
NXP / Nexperia
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2950 $50.4900
54+ $1.8831 $101.6874
83+ $1.8242 $151.4086
114+ $1.7654 $201.2556
147+ $1.7066 $250.8702
197+ $1.5300 $301.4100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,530 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess