EN
  • EN
  • DE

DS28E10P

Part No DS28E10P
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822031-DS28E10P
Ultra Librarian 3D Model Ultra Librarian DS28E10P CAD Model

Description

The DS28E10P from Maxim Integrated is a powerful secure authenticator that provides a robust defense against unauthorized usage and cloning for a wide range of applications. This compact and efficient device harnesses the benefits of Maxim's patented 1-Wire® communication protocol, which allows for communication and power to be delivered over a single data line, simplifying integration into various systems.

At the heart of the DS28E10P lies the SHA-256 hash algorithm, ensuring a high level of security through cryptographic operations. The device's ability to generate and store a 256-bit secret, coupled with its capacity to output a 160-bit MAC (Message Authentication Code), provides a strong layer of protection against tampering and counterfeit attempts.

The DS28E10P is not only secure but also versatile. It is designed to work seamlessly with microcontrollers or any host with a GPIO, making it an excellent choice for securing accessories, peripherals, and other electronic components. Its built-in 1-Wire interface allows for easy integration into existing designs without the need for extensive re-engineering.

Key Features:

  • Strong Security: Utilizes the SHA-256 hash algorithm for robust cryptographic operations.
  • 1-Wire Interface: Enables communication and power over a single data line for simplicity and reduced system cost.
  • Challenge and Response Authentication: Provides a secure method to verify the authenticity of a device.
  • Low-Power Consumption: Ideal for battery-powered and energy-sensitive applications.
  • Small Form Factor: Available in a compact 6-pin TSOC package, perfect for space-constrained applications.

Whether it's for securing medical devices, consumer electronics, or industrial systems, the DS28E10P's combination of secure authentication, ease of use, and compact design makes it an essential component for protecting intellectual property and ensuring product integrity.

Maxim Integrated's commitment to quality and innovation is evident in the DS28E10P, offering designers a reliable and cost-effective solution for implementing security features into their products. With this secure authenticator, manufacturers can safeguard their products against counterfeiting and unauthorized use, maintaining brand reputation and customer trust.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess