EN
  • EN
  • DE

UPD6272CX

Part No UPD6272CX
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102792-UPD6272CX
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD6272CX CAD Model

Description

The UPD6272CX is a CMOS static RAM (SRAM) chip manufactured by NEC. It offers high-speed performance and low power consumption, making it suitable for a variety of memory applications. This SRAM is designed to provide reliable data storage and retrieval in embedded systems, portable devices, and battery-backed memory applications.

Applications:

  • Embedded Systems: Used as cache memory in microcontrollers and microprocessors.
  • Portable Devices: Integrated into handheld devices like PDAs and digital cameras.
  • Battery-Backed Memory: Used in applications requiring non-volatile memory with battery backup.
  • Industrial Control: Found in industrial automation equipment for storing configurations.
  • Telecommunications: Used in network devices.

Features:

  • High-Speed Access Time: Provides fast data access.
  • Low Power Consumption: Uses CMOS technology for energy efficiency.
  • Wide Operating Voltage Range: Compatible with various power supplies.
  • Data Retention: Retains data when powered by a battery backup.
  • Standard Package: Easy to integrate.

Benefits:

  • Increased System Performance: The high-speed access enhances performance.
  • Extended Battery Life: Low power consumption extends battery life.
  • Reliable Data Storage: Data retention ensures no loss of data.
  • Flexible Integration: The wide operating voltage and standard package simplify system design.
  • Cost-Effective: Provides a balance of performance and cost.

Technical Specifications:

The UPD6272CX typically has an organization of 32K x 8 bits, offering a total storage capacity of 256 Kilobits. It utilizes a standard parallel interface for integration with microcontrollers and microprocessors. The typical operating temperature range spans from -40°C to +85°C. Available packaging options commonly include DIP and SOJ. In standby mode, the current draw is minimized to ensure prolonged data retention when powered by a battery backup. The access times and cycle times are optimized for rapid data retrieval and storage, supporting high-performance system operation.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess