EN
  • EN
  • DE

DS28E10R+U

Part No DS28E10R+U
Manufacturer Maxim Integrated
Catalog Memory
Description Provides Low-Cost, World-Class Authentication Security to Protect Your Development Investment
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-23
Max Operating Temperature 85 °C
Memory Size 28 B
Memory Type EPROM
Min Operating Temperature -40 °C
Number of Pins 3
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1218562-DS28E10R+U
Categories Memory
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS28E10R+U CAD Model

Description

Maxim Integrated DS28E10R+U: Secure Authenticator

The Maxim Integrated DS28E10R+U is a robust secure authenticator that provides a strong cryptographic solution for safeguarding communication between devices. This compact, single-contact, 1-Wire device offers a cost-effective method to implement authentication functions to ensure the integrity and authenticity of products.

Key Features

  • Advanced Security: The DS28E10R+U integrates a secure hash algorithm (SHA-1) for generating high-security Message Authentication Codes (MACs), making it virtually impossible to duplicate or forge.
  • Unique 64-bit Registration Number: Each device comes with a factory-programmed ROM ID that serves as a unique serial number, ensuring no two devices are identical.
  • 1-Wire Interface: The device's 1-Wire protocol ensures minimal pin usage and simplifies hardware design, allowing for easy integration into various systems.
  • Low-Power Operation: It is designed for low-power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Small Form Factor: The DS28E10R+U is available in a compact 3-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The DS28E10R+U is versatile and can be used across a wide range of applications where secure data exchange is critical. It is particularly useful in:

  • Accessory and Peripheral Authentication
  • Medical Device Authentication and Tracking
  • Aftermarket Product Protection
  • Embedded System Security
  • Supply Chain Integrity

Technical Specifications

  • Operating Voltage Range: 2.8V to 5.25V
  • Operating Temperature Range: -40°C to +85°C
  • Communication: 1-Wire protocol
  • Package: 3-pin SOT-23

The Maxim Integrated DS28E10R+U secure authenticator is a powerful tool for protecting intellectual property and preventing unauthorized product usage, thereby maintaining trust and integrity in the user's brand and products.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2982 $58.4190
100+ $1.2139 $121.3900
150+ $1.1723 $175.8450
215+ $1.0880 $233.9200
280+ $1.0464 $292.9920
345+ $1.0049 $346.6905
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,226 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess