EN
  • EN
  • DE

DS28E36BQ+T

Part No DS28E36BQ+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 6TDFN / Authentication Chip 6-TDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc./Maxim Integrated
Series DeepCover®
Package Tape & Reel
Product Status Active
Type Authentication Chip
Applications -
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN (3x3)
Base Product Number DS28E36
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1357159-DS28E36BQ+T
Ultra Librarian 3D Model Ultra Librarian DS28E36BQ+T CAD Model

Description

Maxim Integrated DS28E36BQ+T DeepCover Secure Authenticator

The DS28E36BQ+T is a highly secure, low-power device from Maxim Integrated that provides robust protection against invasive and non-invasive attacks. It is part of Maxim's DeepCover® lineup of secure authenticators designed to safeguard the integrity and authenticity of products through advanced cryptographic operations and physical security mechanisms.

This secure authenticator integrates an asymmetric ECDSA (Elliptic Curve Digital Signature Algorithm) engine, which is compliant with the FIPS 186 specified P-256 curve. This cryptographic tool enables the DS28E36BQ+T to generate high-quality, 256-bit ECC public/private key pairs, which are essential for implementing digital signatures and providing a secure boot or secure download environment for various applications.

One of the core features of the DS28E36BQ+T is its ChipDNA™ technology. This proprietary physical unclonable function (PUF) circuitry provides a unique and immutable identity for each chip, which is virtually impossible to replicate or reverse-engineer. This PUF-generated key serves as a foundational element for the device's security, ensuring that stored data remains protected even in the event of a physical attack on the silicon itself.

The device also includes a secure storage for 3KB of user EEPROM, which can be segmented into multiple user-defined zones with separate access control. This allows for secure storage of sensitive data such as cryptographic keys, certificates, and manufacturing details. The EEPROM is also endurance rated at 100,000 write cycles and has a data retention period of 10 years at +85°C, ensuring long-term reliability of stored data.

Additionally, the DS28E36BQ+T offers a decrement-only counter that can be used for tracking the usage and limiting the lifespan of consumables or for logging events. The device is designed to operate over the standard -40°C to +85°C temperature range and is available in a compact, 6-pin TDFN package, making it suitable for a wide array of applications including medical devices, IoT nodes, and secure peripherals.

With its advanced security features and robust construction, the DS28E36BQ+T from Maxim Integrated stands as a formidable solution for any application requiring stringent security measures to protect against counterfeiting, unauthorized use, and other malicious threats.

You May Also Be Interested in

Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess