EN
  • EN
  • DE

DS3150

Part No DS3150
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description 3.3V, DS3/E3/STS-1 Line Interface Unit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169276-DS3150
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS3150 CAD Model

Description

The Maxim Integrated DS3150 is a high-performance, single-chip transceiver designed for T1/E1/J1 communication interfaces. This versatile IC is engineered to handle the framing, line-interface, and jitter attenuation for T1, E1, and J1 data streams, making it a comprehensive solution for telecommunications equipment, such as digital routers, switches, and multiplexers.

Key Features:

  • Integrated Line Interface: The DS3150 includes a complete line interface unit (LIU) for T1, E1, and J1 applications, reducing the need for external components and simplifying design efforts.
  • Flexible Framing Options: It supports a wide range of framing formats, including D4, ESF, and SLC-96 for T1, and CRC4, non-CRC4, and CAS for E1. This flexibility ensures compatibility with various network standards and legacy systems.
  • On-Chip Jitter Attenuation: The device features an on-chip jitter attenuator, which enhances signal integrity by reducing the effects of phase jitter in the communication line, ensuring reliable data transmission.
  • Programmable: It offers programmable transmit and receive pulse shapes, enabling customization to meet specific application requirements or regulatory standards.
  • Diagnostic Tools: The DS3150 includes built-in diagnostic capabilities such as loopbacks and a bit error rate tester (BERT), facilitating easy testing and troubleshooting during system development and maintenance.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, making it suitable for power-sensitive applications.

Applications:

  • Telecommunications Infrastructure
  • Network Routers and Switches
  • Digital Multiplexers
  • Wireless Base Station Controllers
  • PBX Systems

The DS3150 from Maxim Integrated stands out as an all-in-one solution that streamlines the design and implementation of T1/E1/J1 interfaces. With its robust feature set and integrated functionalities, this transceiver is a top choice for developers looking to create reliable and efficient telecommunications equipment.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.6779 $80.6779
2+ $66.1977 $132.3954
3+ $64.1291 $192.3873
4+ $62.0605 $248.2420
5+ $59.9919 $299.9595
7+ $53.7860 $376.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess