EN
  • EN
  • DE

DS3172+

Part No DS3172+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX DS3/E3 DUAL 400-BGA / Single/Dual/Triple/Quad DS3/E3 Single-Chip Transceivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Function Single-Chip Transceiver
Interface DS3, E3
Number of Circuits 2
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Supply Current 328mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 400-BBGA
Manufacturer Package 400-PBGA (27x27)
Includes DS3 Framers, E3 Framers, HDLC Controller, On-Chip BERTs
Win Source Part Number 773288-DS3172+
Popularity Medium
Supply and Demand Status Limited
Family Name DS3172+
Introduction Date October 22, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS3172+ CAD Model

Description

The DS3172+ from Maxim Integrated is a high-performance, versatile network interface device designed to cater to the demanding requirements of communication infrastructure. It is a single-chip solution that integrates multiple functions necessary for network interface cards and other data communication equipment.

Key Features

  • Multi-Protocol Capability: The DS3172+ supports a wide range of protocols, making it suitable for various applications including T1/E1/J1 interfaces.
  • High Integration: This device integrates transceivers, jitter attenuators, and other essential components, which simplifies design and saves board space.
  • Flexibility: It offers programmable features that allow customization for specific applications, ensuring versatility across different use cases.
  • Performance: With its robust design, the DS3172+ ensures high signal integrity and low power consumption, making it ideal for high-speed data transmission.

Applications

The DS3172+ is widely used in telecommunication systems, including but not limited to:

  • Digital Loop Carriers
  • Wireless Base Station Controllers
  • Channel Banks
  • PBX Systems
  • Network Routers and Switches

Technical Specifications

The DS3172+ comes with a range of technical specifications that make it a powerful choice for network interface needs:

  • Single 3.3V Power Supply
  • Industrial Temperature Range: -40°C to +85°C
  • Available in a Compact 100-Pin TQFP Package

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the DS3172+ is no exception. It is built to meet the stringent standards of the telecommunications industry. Additionally, Maxim provides excellent customer support and resources to help with the design and implementation process.

For engineers and designers looking for a reliable, high-performance network interface solution, the DS3172+ offers the perfect blend of functionality, integration, and performance to meet the needs of today's complex communication systems.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess