EN
  • EN
  • DE

DS3232SN#T

Part No DS3232SN#T
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822038-DS3232SN#T
Ultra Librarian 3D Model Ultra Librarian DS3232SN#T CAD Model

Description

Maxim Integrated DS3232SN#T Real-Time Clock

The DS3232SN#T is a precision real-time clock (RTC) module from Maxim Integrated, designed to provide an accurate and reliable timekeeping solution for a wide range of applications. This RTC module stands out due to its high stability and low power consumption, making it an ideal choice for systems that require long-term timekeeping with minimal maintenance.

At the heart of the DS3232SN#T is an integrated temperature-compensated crystal oscillator (TCXO) and a crystal, which together ensure that time is tracked with a remarkable accuracy of ±2ppm from 0°C to +40°C. This level of precision translates to less than a minute of time deviation per year, which is essential for applications where time accuracy is critical.

The device includes a battery input, and maintains accurate timekeeping when main power to the device is interrupted. The integration of a battery-backed nonvolatile (NV) SRAM makes it perfect for storing critical data that must be preserved during power loss events. The 236 bytes of NV SRAM offer ample space for data storage without the need for an external battery or supercapacitor to retain the data.

Featuring a wide operating voltage range from 2.3V to 5.5V, the DS3232SN#T is versatile enough to be used in various environments and systems. Its operating temperature range of -40°C to +85°C ensures that it performs reliably even in extreme conditions. The device communicates via a standard I2C interface, allowing for easy integration into existing microcontroller-based systems.

The DS3232SN#T comes in a surface-mount, 20-pin SN (300 mils) SO package, which is well-suited for automated assembly processes, and its compact size makes it an excellent choice for space-constrained applications. Whether it's for data logging, industrial equipment, GPS, telematics, or other time-sensitive applications, the DS3232SN#T by Maxim Integrated is a top-tier choice for maintaining precise time in your electronic projects.

For those looking to implement an RTC with high accuracy, low power, and robust feature set, the Maxim Integrated DS3232SN#T is an exceptional option that promises to keep your applications running on time, all the time.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1881 $51.8810
21+ $4.8598 $102.0558
32+ $4.6956 $150.2592
46+ $4.3672 $200.8912
60+ $4.2030 $252.1800
75+ $4.0389 $302.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,120 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess