EN
  • EN
  • DE

DS3508E+

Part No DS3508E+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description I2C, 8-Channel Gamma Buffer with EEPROM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 8
Operating Supply Current 2mA
Output Current per Channel 6mA
Dual Supply Voltage (±) 9 V ~ 15.5 V
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1169325-DS3508E+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS3508
Introduction Date January 01, 2008
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DS3508E+ CAD Model

Description

The DS3508E+ from Maxim Integrated is a versatile and robust Single Wire Multi-Switch designed to deliver high performance for a wide range of applications. This innovative product is engineered to operate over a single bidirectional wire, making it an ideal solution for systems where minimal wiring is a priority, without compromising on functionality and efficiency.

Key Features

  • Single-Wire Interface: The DS3508E+ can be controlled through a single-wire bus, which simplifies the connection between the peripheral devices and the host controller, reducing the complexity of the system design.
  • Multiple Switch Control: It allows for the control of multiple switches, providing flexibility and expandability in system design.
  • Adjustable Current Limits: The device features programmable current limits for each switch, ensuring protection against overcurrent conditions and enhancing system reliability.
  • High-Voltage Operation: With the ability to handle high voltages, the DS3508E+ is suited for applications requiring higher power levels.

Applications

The DS3508E+ is an excellent choice for a variety of applications, including:

  • Portable Devices
  • Medical Equipment
  • Industrial Control Systems
  • Communication Devices

Technical Specifications

Parameter Value Operating Voltage Range 2.4V to 5.5V Communication Interface Single-Wire Number of Switches Multiple Package Type 8-Pin µSOP

Quality and Reliability

Maxim Integrated ensures high standards of quality and reliability, and the DS3508E+ is no exception. It is designed to meet the rigorous demands of modern electronic systems, providing a reliable solution for controlling multiple power switches through a single wire interface.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9469 $59.3628
29+ $4.0587 $117.7023
45+ $3.9328 $176.9760
61+ $3.8057 $232.1477
79+ $3.6787 $290.6173
106+ $3.2987 $349.6622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess