EN
  • EN
  • DE

DS3800

Part No DS3800
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
RoHS Non-Compliant
Win Source Part Number 1029230-DS3800
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS3800 CAD Model

Description

The DS3800 from Maxim Integrated is a state-of-the-art, high-precision electronic component designed for a wide range of applications that require reliable and secure data storage. This product is part of Maxim's renowned family of nonvolatile (NV) memory products, which are engineered to retain data even when power is removed, ensuring data persistence and system reliability.

The DS3800 is particularly well-suited for use in mission-critical environments where data integrity is paramount. It is commonly found in industrial control systems, medical equipment, security systems, and other applications where the preservation of data is crucial to the operation of the system.

Key Features

  • Nonvolatile Memory: The DS3800 provides robust data retention capabilities, ensuring that your data is safe even in the event of a power failure.
  • High Reliability: Designed with durability in mind, this product offers a high level of reliability, making it suitable for use in harsh environments and applications where uptime is critical.
  • Low Power Consumption: Maxim Integrated has optimized the DS3800 for low power consumption, which is essential for battery-powered and energy-efficient applications.
  • Easy Integration: The device features a simple interface that allows for easy integration into a variety of systems without the need for complex programming or setup.

Technical Specifications

The DS3800 boasts an impressive set of technical specifications, including a wide operating temperature range, fast data access times, and compatibility with multiple communication protocols. Its compact form factor makes it an ideal choice for applications where space is at a premium.

Applications

With its versatile design and dependable performance, the DS3800 is well-suited for a variety of applications, including:

  • Industrial control systems
  • Medical monitoring devices
  • Automotive systems
  • Security and surveillance equipment
  • Networking and telecommunications infrastructure

In conclusion, the DS3800 from Maxim Integrated represents a superior choice for designers and engineers looking for a reliable nonvolatile memory solution. Its combination of high reliability, low power consumption, and ease of integration makes it an invaluable component in any data-sensitive application.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0266
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess